L.H. Dottie Company Anchor DAS50

Description
DROP-IN TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 13 TPI 5/8 INCH DRILL SIZE ROUND HEAD TYPE 1/2 INCH DIA ANCHOR SIZE 2 INCH EMBED DEPTH DA MODEL
Datasheet
Description
DROP-IN TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 13 TPI 5/8 INCH DRILL SIZE ROUND HEAD TYPE 1/2 INCH DIA ANCHOR SIZE 2 INCH EMBED DEPTH DA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - DAS50 - L.H. Dottie Company
Commerce, CA, USA
Anchor
DAS50
Anchor DAS50
DROP-IN TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 13 TPI 5/8 INCH DRILL SIZE ROUND HEAD TYPE 1/2 INCH DIA ANCHOR SIZE 2 INCH EMBED DEPTH DA MODEL
  • DROP-IN TYPE
  • STAINLESS STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH ANCHOR LENGTH
  • 13 TPI
  • 5/8 INCH DRILL SIZE
  • ROUND HEAD TYPE
  • 1/2 INCH DIA ANCHOR SIZE
  • 2 INCH EMBED DEPTH
  • DA MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number DAS50
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 9086779 - RS Components, Ltd.
Specs
Types Forged hook bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Concrete Anchor - 345R0062EG - Pentair, Inc.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.6250 inch (15.87 mm)
View Details