L.H. Dottie Company Anchor W38214

Description
FULLY THREADED, WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 5-1/2 INCH SCREW LENGTH 1-1/4 INCH THREAD LENGTH 16 TPI 1/2 INCH SCREW SIZE 3/8 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH ANCHOR SIZE PC 4540 MODEL
Datasheet
Description
FULLY THREADED, WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 5-1/2 INCH SCREW LENGTH 1-1/4 INCH THREAD LENGTH 16 TPI 1/2 INCH SCREW SIZE 3/8 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH ANCHOR SIZE PC 4540 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - W38214 - L.H. Dottie Company
Commerce, CA, USA
Anchor
W38214
Anchor W38214
FULLY THREADED, WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 5-1/2 INCH SCREW LENGTH 1-1/4 INCH THREAD LENGTH 16 TPI 1/2 INCH SCREW SIZE 3/8 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH ANCHOR SIZE PC 4540 MODEL
  • FULLY THREADED, WEDGE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/4 INCH ANCHOR LENGTH
  • 5-1/2 INCH SCREW LENGTH
  • 1-1/4 INCH THREAD LENGTH
  • 16 TPI
  • 1/2 INCH SCREW SIZE
  • 3/8 INCH DRILL SIZE
  • HEX HEAD TYPE
  • 3/8 INCH ANCHOR SIZE
  • PC 4540 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number W38214
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 528283 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.4724 inch (12 mm)
Anchor Length 4.33 inch (110 mm)
View Details
Concrete Anchor - HMZH455 - Pentair, Inc.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.3750 inch (9.52 mm)
View Details