L.H. Dottie Company Anchor W12334

Description
FULLY THREADED, WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH ANCHOR LENGTH 3 INCH SCREW LENGTH 2-3/8 INCH THREAD LENGTH 13 TPI 3/8 INCH SCREW SIZE 1/2 INCH DRILL SIZE HEX HEAD TYPE 1/2 INCH ANCHOR SIZE PC 4540 MODEL
Datasheet
Description
FULLY THREADED, WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH ANCHOR LENGTH 3 INCH SCREW LENGTH 2-3/8 INCH THREAD LENGTH 13 TPI 3/8 INCH SCREW SIZE 1/2 INCH DRILL SIZE HEX HEAD TYPE 1/2 INCH ANCHOR SIZE PC 4540 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - W12334 - L.H. Dottie Company
Commerce, CA, USA
Anchor
W12334
Anchor W12334
FULLY THREADED, WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH ANCHOR LENGTH 3 INCH SCREW LENGTH 2-3/8 INCH THREAD LENGTH 13 TPI 3/8 INCH SCREW SIZE 1/2 INCH DRILL SIZE HEX HEAD TYPE 1/2 INCH ANCHOR SIZE PC 4540 MODEL
  • FULLY THREADED, WEDGE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-3/4 INCH ANCHOR LENGTH
  • 3 INCH SCREW LENGTH
  • 2-3/8 INCH THREAD LENGTH
  • 13 TPI
  • 3/8 INCH SCREW SIZE
  • 1/2 INCH DRILL SIZE
  • HEX HEAD TYPE
  • 1/2 INCH ANCHOR SIZE
  • PC 4540 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number W12334
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1776983 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Anchor Length 1.57 inch (40 mm)
View Details
Concrete Anchor - AB1X10 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 1 inch (25.4 mm)
Anchor Length 10 inch (254 mm)
View Details