L.H. Dottie Company Anchor WS12400

Description
WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 4-1/2 INCH ANCHOR LENGTH 3-1/8 INCH THREAD LENGTH 13 TPI 3/8 INCH SCREW SIZE 1/2 INCH DRILL SIZE HEX HEAD TYPE 1/2 INCH DIA ANCHOR SIZE WS MODEL
Datasheet
Description
WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 4-1/2 INCH ANCHOR LENGTH 3-1/8 INCH THREAD LENGTH 13 TPI 3/8 INCH SCREW SIZE 1/2 INCH DRILL SIZE HEX HEAD TYPE 1/2 INCH DIA ANCHOR SIZE WS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - WS12400 - L.H. Dottie Company
Commerce, CA, USA
Anchor
WS12400
Anchor WS12400
WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 4-1/2 INCH ANCHOR LENGTH 3-1/8 INCH THREAD LENGTH 13 TPI 3/8 INCH SCREW SIZE 1/2 INCH DRILL SIZE HEX HEAD TYPE 1/2 INCH DIA ANCHOR SIZE WS MODEL
  • WEDGE, FULLY THREADED TYPE
  • STAINLESS STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4-1/2 INCH ANCHOR LENGTH
  • 3-1/8 INCH THREAD LENGTH
  • 13 TPI
  • 3/8 INCH SCREW SIZE
  • 1/2 INCH DRILL SIZE
  • HEX HEAD TYPE
  • 1/2 INCH DIA ANCHOR SIZE
  • WS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number WS12400
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1777002 - RS Components, Ltd.
Specs
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Concrete Anchor - HMZH455 - Pentair, Inc.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.3750 inch (9.52 mm)
View Details