L.H. Dottie Company Anchor HLS516

Description
LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1500 LB LOAD RATING 5/16 INCH SCREW SIZE 5/16 INCH ANCHOR SIZE 1-1/4 INCH EMBED DEPTH APPLICATION HARD MASONRY DIAMETER 1/2 INCH HLS MODEL
Datasheet
Description
LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1500 LB LOAD RATING 5/16 INCH SCREW SIZE 5/16 INCH ANCHOR SIZE 1-1/4 INCH EMBED DEPTH APPLICATION HARD MASONRY DIAMETER 1/2 INCH HLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - HLS516 - L.H. Dottie Company
Commerce, CA, USA
Anchor
HLS516
Anchor HLS516
LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1500 LB LOAD RATING 5/16 INCH SCREW SIZE 5/16 INCH ANCHOR SIZE 1-1/4 INCH EMBED DEPTH APPLICATION HARD MASONRY DIAMETER 1/2 INCH HLS MODEL
  • LAG SCREW SHIELD TYPE
  • ZAMAC METAL MATERIAL
  • 1500 LB LOAD RATING
  • 5/16 INCH SCREW SIZE
  • 5/16 INCH ANCHOR SIZE
  • 1-1/4 INCH EMBED DEPTH
  • APPLICATION HARD MASONRY
  • DIAMETER 1/2 INCH
  • HLS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number HLS516
Product Name Anchor
Types Concrete Anchors (Anchor Bolts); Lag Screw Anchors
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1776981 - RS Components, Ltd.
Specs
Hole Size 0.2756 inch (7 mm)
Thread Size 0.1575 inch (4 mm)
Anchor Length 0.9843 inch (25 mm)
View Details
Concrete Anchor - DA3/4 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.7500 inch (19.05 mm)
Anchor Length 3.12 inch (79.37 mm)
View Details