L.H. Dottie Company Anchor WS38500

Description
WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 5 INCH ANCHOR LENGTH 3-7/8 INCH THREAD LENGTH 16 TPI 1/4 INCH SCREW SIZE 3/8 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH DIA ANCHOR SIZE WS MODEL
Datasheet
Description
WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 5 INCH ANCHOR LENGTH 3-7/8 INCH THREAD LENGTH 16 TPI 1/4 INCH SCREW SIZE 3/8 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH DIA ANCHOR SIZE WS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - WS38500 - L.H. Dottie Company
Commerce, CA, USA
Anchor
WS38500
Anchor WS38500
WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 5 INCH ANCHOR LENGTH 3-7/8 INCH THREAD LENGTH 16 TPI 1/4 INCH SCREW SIZE 3/8 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH DIA ANCHOR SIZE WS MODEL
  • WEDGE, FULLY THREADED TYPE
  • STAINLESS STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5 INCH ANCHOR LENGTH
  • 3-7/8 INCH THREAD LENGTH
  • 16 TPI
  • 1/4 INCH SCREW SIZE
  • 3/8 INCH DRILL SIZE
  • HEX HEAD TYPE
  • 3/8 INCH DIA ANCHOR SIZE
  • WS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number WS38500
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 6222149 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.5906 inch (15 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Concrete Anchor - 345R0037EG - Pentair, Inc.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.3750 inch (9.52 mm)
Thread Size 0.6250 inch (15.87 mm)
View Details