L.H. Dottie Company Anchor WS14134

Description
WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 1-3/4 INCH ANCHOR LENGTH 3/4 INCH THREAD LENGTH 20 TPI 1/2 INCH SCREW SIZE 1/4 INCH DRILL SIZE HEX HEAD TYPE 1/4 INCH DIA ANCHOR SIZE WS MODEL
Datasheet
Description
WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 1-3/4 INCH ANCHOR LENGTH 3/4 INCH THREAD LENGTH 20 TPI 1/2 INCH SCREW SIZE 1/4 INCH DRILL SIZE HEX HEAD TYPE 1/4 INCH DIA ANCHOR SIZE WS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - WS14134 - L.H. Dottie Company
Commerce, CA, USA
Anchor
WS14134
Anchor WS14134
WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 1-3/4 INCH ANCHOR LENGTH 3/4 INCH THREAD LENGTH 20 TPI 1/2 INCH SCREW SIZE 1/4 INCH DRILL SIZE HEX HEAD TYPE 1/4 INCH DIA ANCHOR SIZE WS MODEL
  • WEDGE, FULLY THREADED TYPE
  • STAINLESS STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-3/4 INCH ANCHOR LENGTH
  • 3/4 INCH THREAD LENGTH
  • 20 TPI
  • 1/2 INCH SCREW SIZE
  • 1/4 INCH DRILL SIZE
  • HEX HEAD TYPE
  • 1/4 INCH DIA ANCHOR SIZE
  • WS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number WS14134
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 9086804 - RS Components, Ltd.
Specs
Types Galvanised chemical anchor stud
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Concrete Anchor - AB1/2X12 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.5000 inch (12.7 mm)
Anchor Length 12 inch (305 mm)
View Details