L.H. Dottie Company Anchor ZA125

Description
ZAMAC ALLOY MATERIAL 1-1/4 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE ROUND HEAD TYPE 1/4 INCH DIA ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE SERIES ZA MODEL
Datasheet
Description
ZAMAC ALLOY MATERIAL 1-1/4 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE ROUND HEAD TYPE 1/4 INCH DIA ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE SERIES ZA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - ZA125 - L.H. Dottie Company
Commerce, CA, USA
Anchor
ZA125
Anchor ZA125
ZAMAC ALLOY MATERIAL 1-1/4 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE ROUND HEAD TYPE 1/4 INCH DIA ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE SERIES ZA MODEL
  • ZAMAC ALLOY MATERIAL
  • 1-1/4 INCH ANCHOR LENGTH
  • 1/4 INCH DRILL SIZE
  • ROUND HEAD TYPE
  • 1/4 INCH DIA ANCHOR SIZE
  • APPLICATION CONCRETE, BLOCK, BRICK, STONE
  • SERIES ZA MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number ZA125
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6816738 - RS Components, Ltd.
Specs
Types Shield anchor eye bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
BoxBoltˊ Type BQ2 (Zinc) - BQ2Z08 - Kee Safety Inc.
Specs
Types Expansion Anchors
Hole Size 0.3125 inch (7.94 mm)
Anchor Length 2 inch (50.8 mm)
View Details