L.H. Dottie Company Anchor SA12214

Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1/2 INCH DIA DRILL SIZE HEX HEAD TYPE 2-1/8 INCH EMBED DEPTH BOLT SIZE 2-7/8 INCH L SA MODEL
Datasheet
Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1/2 INCH DIA DRILL SIZE HEX HEAD TYPE 2-1/8 INCH EMBED DEPTH BOLT SIZE 2-7/8 INCH L SA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - SA12214 - L.H. Dottie Company
Commerce, CA, USA
Anchor
SA12214
Anchor SA12214
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1/2 INCH DIA DRILL SIZE HEX HEAD TYPE 2-1/8 INCH EMBED DEPTH BOLT SIZE 2-7/8 INCH L SA MODEL
  • SLEEVE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/4 INCH ANCHOR LENGTH
  • 1/2 INCH DIA DRILL SIZE
  • HEX HEAD TYPE
  • 2-1/8 INCH EMBED DEPTH
  • BOLT SIZE 2-7/8 INCH L
  • SA MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number SA12214
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1776931 - RS Components, Ltd.
Specs
Hole Size 0.2756 inch (7 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Concrete Anchor - 345R0037EG - Pentair, Inc.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.3750 inch (9.52 mm)
Thread Size 0.6250 inch (15.87 mm)
View Details