L.H. Dottie Company Concrete Anchor SLS516

Description
ANCHOR SIZE 5/16 INCH EMBED DEPTH 1-13/16 INCH LOAD RATING 1700 LB LOAD RATING IN LB 1700 LOAD RATING IN LB - UOM LB MATERIAL ZINC ALLOY TYPE LAG SCREW SHIELD DOTTIE. BRAND SLS MODEL APPLICATION SOFT MASONRY DIAMETER 1/2 INCH
Datasheet
Description
ANCHOR SIZE 5/16 INCH EMBED DEPTH 1-13/16 INCH LOAD RATING 1700 LB LOAD RATING IN LB 1700 LOAD RATING IN LB - UOM LB MATERIAL ZINC ALLOY TYPE LAG SCREW SHIELD DOTTIE. BRAND SLS MODEL APPLICATION SOFT MASONRY DIAMETER 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - SLS516 - L.H. Dottie Company
Commerce, CA, USA
Concrete Anchor
SLS516
Concrete Anchor SLS516
ANCHOR SIZE 5/16 INCH EMBED DEPTH 1-13/16 INCH LOAD RATING 1700 LB LOAD RATING IN LB 1700 LOAD RATING IN LB - UOM LB MATERIAL ZINC ALLOY TYPE LAG SCREW SHIELD DOTTIE. BRAND SLS MODEL APPLICATION SOFT MASONRY DIAMETER 1/2 INCH
  • ANCHOR SIZE 5/16 INCH
  • EMBED DEPTH 1-13/16 INCH
  • LOAD RATING 1700 LB
  • LOAD RATING IN LB 1700
  • LOAD RATING IN LB - UOM LB
  • MATERIAL ZINC ALLOY
  • TYPE LAG SCREW SHIELD
  • DOTTIE. BRAND
  • SLS MODEL
  • APPLICATION SOFT MASONRY
  • DIAMETER 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number SLS516
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts); Lag Screw Anchors
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6222149 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.5906 inch (15 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
SLEEVE ANCHORS STEEL ZINC PLATED - SAZP08044 - Interfast Group
Specs
Types Sleeve Anchor
View Details