L.H. Dottie Company Anchor HLS14

Description
LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1450 LB LOAD RATING 1/4 INCH SCREW SIZE 1/4 INCH ANCHOR SIZE 1 INCH EMBED DEPTH APPLICATION HARD MASONRY DIAMETER 1/2 INCH HLS MODEL
Datasheet
Description
LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1450 LB LOAD RATING 1/4 INCH SCREW SIZE 1/4 INCH ANCHOR SIZE 1 INCH EMBED DEPTH APPLICATION HARD MASONRY DIAMETER 1/2 INCH HLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - HLS14 - L.H. Dottie Company
Commerce, CA, USA
Anchor
HLS14
Anchor HLS14
LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1450 LB LOAD RATING 1/4 INCH SCREW SIZE 1/4 INCH ANCHOR SIZE 1 INCH EMBED DEPTH APPLICATION HARD MASONRY DIAMETER 1/2 INCH HLS MODEL
  • LAG SCREW SHIELD TYPE
  • ZAMAC METAL MATERIAL
  • 1450 LB LOAD RATING
  • 1/4 INCH SCREW SIZE
  • 1/4 INCH ANCHOR SIZE
  • 1 INCH EMBED DEPTH
  • APPLICATION HARD MASONRY
  • DIAMETER 1/2 INCH
  • HLS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number HLS14
Product Name Anchor
Types Concrete Anchors (Anchor Bolts); Lag Screw Anchors
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 2646413 - RS Components, Ltd.
Specs
Certifications RoHS Certified
Thread Size 0.4724 inch (12 mm)
Anchor Length 4.72 inch (120 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Concrete Anchor - HMZH476 - Pentair, Inc.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.3750 inch (9.52 mm)
View Details