L.H. Dottie Company Anchor W38300

Description
WEDGE, FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 2-1/4 INCH SCREW LENGTH 1-7/8 INCH THREAD LENGTH 16 TPI 1/4 INCH SCREW SIZE 3/8 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH ANCHOR SIZE PC 4540 MODEL
Datasheet
Description
WEDGE, FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 2-1/4 INCH SCREW LENGTH 1-7/8 INCH THREAD LENGTH 16 TPI 1/4 INCH SCREW SIZE 3/8 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH ANCHOR SIZE PC 4540 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - W38300 - L.H. Dottie Company
Commerce, CA, USA
Anchor
W38300
Anchor W38300
WEDGE, FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 2-1/4 INCH SCREW LENGTH 1-7/8 INCH THREAD LENGTH 16 TPI 1/4 INCH SCREW SIZE 3/8 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH ANCHOR SIZE PC 4540 MODEL
  • WEDGE, FULLY THREADED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH ANCHOR LENGTH
  • 2-1/4 INCH SCREW LENGTH
  • 1-7/8 INCH THREAD LENGTH
  • 16 TPI
  • 1/4 INCH SCREW SIZE
  • 3/8 INCH DRILL SIZE
  • HEX HEAD TYPE
  • 3/8 INCH ANCHOR SIZE
  • PC 4540 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number W38300
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 8192706 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
BoxBoltˊ Type BQ1 (Galvanized) - BQ1G20 - Kee Safety Inc.
Specs
Types Expansion Anchors
Hole Size 0.7500 inch (19.05 mm)
Anchor Length 1 inch (25.4 mm)
View Details