L.H. Dottie Company Anchor ST36

Description
HOLLOW WALL, HEAVY DUTY TYPE NYLON MATERIAL 4 INCH SCREW LENGTH 3/16 INCH SCREW SIZE 1/2 INCH DRILL SIZE WALL THICKNESS 2-1/2 PACKAGING QUANTITY 50 PER PACK, 250 PER MASTER CARTON ST MODEL
Datasheet
Description
HOLLOW WALL, HEAVY DUTY TYPE NYLON MATERIAL 4 INCH SCREW LENGTH 3/16 INCH SCREW SIZE 1/2 INCH DRILL SIZE WALL THICKNESS 2-1/2 PACKAGING QUANTITY 50 PER PACK, 250 PER MASTER CARTON ST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - ST36 - L.H. Dottie Company
Commerce, CA, USA
Anchor
ST36
Anchor ST36
HOLLOW WALL, HEAVY DUTY TYPE NYLON MATERIAL 4 INCH SCREW LENGTH 3/16 INCH SCREW SIZE 1/2 INCH DRILL SIZE WALL THICKNESS 2-1/2 PACKAGING QUANTITY 50 PER PACK, 250 PER MASTER CARTON ST MODEL
  • HOLLOW WALL, HEAVY DUTY TYPE
  • NYLON MATERIAL
  • 4 INCH SCREW LENGTH
  • 3/16 INCH SCREW SIZE
  • 1/2 INCH DRILL SIZE
  • WALL THICKNESS 2-1/2
  • PACKAGING QUANTITY 50 PER PACK, 250 PER MASTER CARTON
  • ST MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number ST36
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1776974 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Concrete Anchor - 345R0062EG - Pentair, Inc.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.6250 inch (15.87 mm)
View Details