L.H. Dottie Company Anchor HLS38

Description
LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1600 LB LOAD RATING 3/8 INCH SCREW SIZE 3/8 INCH ANCHOR SIZE 1-3/4 INCH EMBED DEPTH APPLICATION HARD MASONRY DIAMETER 5/8 INCH HLS MODEL
Datasheet
Description
LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1600 LB LOAD RATING 3/8 INCH SCREW SIZE 3/8 INCH ANCHOR SIZE 1-3/4 INCH EMBED DEPTH APPLICATION HARD MASONRY DIAMETER 5/8 INCH HLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - HLS38 - L.H. Dottie Company
Commerce, CA, USA
Anchor
HLS38
Anchor HLS38
LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1600 LB LOAD RATING 3/8 INCH SCREW SIZE 3/8 INCH ANCHOR SIZE 1-3/4 INCH EMBED DEPTH APPLICATION HARD MASONRY DIAMETER 5/8 INCH HLS MODEL
  • LAG SCREW SHIELD TYPE
  • ZAMAC METAL MATERIAL
  • 1600 LB LOAD RATING
  • 3/8 INCH SCREW SIZE
  • 3/8 INCH ANCHOR SIZE
  • 1-3/4 INCH EMBED DEPTH
  • APPLICATION HARD MASONRY
  • DIAMETER 5/8 INCH
  • HLS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number HLS38
Product Name Anchor
Types Concrete Anchors (Anchor Bolts); Lag Screw Anchors
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 9086915 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Extension Spring Anchors - SSA-100 - Century Spring Corp.
Specs
Types Spring Anchors
Hole Size 0.1700 inch (4.32 mm)
Anchor Length 1.63 inch (41.4 mm)
View Details