L.H. Dottie Company Anchor 36H114

Description
CERAMIC COATED BLUE FINISH 1-1/4 INCH ANCHOR LENGTH 1-1/4 INCH SCREW LENGTH 3/16 INCH SCREW SIZE 5/32 INCH DRILL SIZE SLOTTED HEX HEAD TYPE 3/16 INCH ANCHOR SIZE APPLICATION CONCRETE ANCHORING SYSTEM INCLUDES DRILL
Datasheet
Description
CERAMIC COATED BLUE FINISH 1-1/4 INCH ANCHOR LENGTH 1-1/4 INCH SCREW LENGTH 3/16 INCH SCREW SIZE 5/32 INCH DRILL SIZE SLOTTED HEX HEAD TYPE 3/16 INCH ANCHOR SIZE APPLICATION CONCRETE ANCHORING SYSTEM INCLUDES DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 36H114 - L.H. Dottie Company
Commerce, CA, USA
Anchor
36H114
Anchor 36H114
CERAMIC COATED BLUE FINISH 1-1/4 INCH ANCHOR LENGTH 1-1/4 INCH SCREW LENGTH 3/16 INCH SCREW SIZE 5/32 INCH DRILL SIZE SLOTTED HEX HEAD TYPE 3/16 INCH ANCHOR SIZE APPLICATION CONCRETE ANCHORING SYSTEM INCLUDES DRILL
  • CERAMIC COATED BLUE FINISH
  • 1-1/4 INCH ANCHOR LENGTH
  • 1-1/4 INCH SCREW LENGTH
  • 3/16 INCH SCREW SIZE
  • 5/32 INCH DRILL SIZE
  • SLOTTED HEX HEAD TYPE
  • 3/16 INCH ANCHOR SIZE
  • APPLICATION CONCRETE ANCHORING SYSTEM
  • INCLUDES DRILL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number 36H114
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6222026 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.3150 inch (8 mm)
Anchor Length 2.56 inch (65 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Extension Spring Anchors - SSA-100 - Century Spring Corp.
Specs
Types Spring Anchors
Hole Size 0.1700 inch (4.32 mm)
Anchor Length 1.63 inch (41.4 mm)
View Details