L.H. Dottie Company Anchor DAS58

Description
DROP-IN TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 11 TPI 7/8 INCH DRILL SIZE ROUND HEAD TYPE 5/8 INCH DIA ANCHOR SIZE 2-1/2 INCH EMBED DEPTH DA MODEL
Datasheet
Description
DROP-IN TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 11 TPI 7/8 INCH DRILL SIZE ROUND HEAD TYPE 5/8 INCH DIA ANCHOR SIZE 2-1/2 INCH EMBED DEPTH DA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - DAS58 - L.H. Dottie Company
Commerce, CA, USA
Anchor
DAS58
Anchor DAS58
DROP-IN TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 11 TPI 7/8 INCH DRILL SIZE ROUND HEAD TYPE 5/8 INCH DIA ANCHOR SIZE 2-1/2 INCH EMBED DEPTH DA MODEL
  • DROP-IN TYPE
  • STAINLESS STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/2 INCH ANCHOR LENGTH
  • 11 TPI
  • 7/8 INCH DRILL SIZE
  • ROUND HEAD TYPE
  • 5/8 INCH DIA ANCHOR SIZE
  • 2-1/2 INCH EMBED DEPTH
  • DA MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number DAS58
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 530602 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Anchor - HD1/4X1 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Hole Size 0.2500 inch (6.35 mm)
Anchor Length 1 inch (25.4 mm)
View Details