L.H. Dottie Company Anchor WS38334

Description
WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH ANCHOR LENGTH 2-5/8 INCH THREAD LENGTH 16 TPI 1/4 INCH SCREW SIZE 3/8 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH DIA ANCHOR SIZE WS MODEL
Datasheet
Description
WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH ANCHOR LENGTH 2-5/8 INCH THREAD LENGTH 16 TPI 1/4 INCH SCREW SIZE 3/8 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH DIA ANCHOR SIZE WS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - WS38334 - L.H. Dottie Company
Commerce, CA, USA
Anchor
WS38334
Anchor WS38334
WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH ANCHOR LENGTH 2-5/8 INCH THREAD LENGTH 16 TPI 1/4 INCH SCREW SIZE 3/8 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH DIA ANCHOR SIZE WS MODEL
  • WEDGE, FULLY THREADED TYPE
  • STAINLESS STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-3/4 INCH ANCHOR LENGTH
  • 2-5/8 INCH THREAD LENGTH
  • 16 TPI
  • 1/4 INCH SCREW SIZE
  • 3/8 INCH DRILL SIZE
  • HEX HEAD TYPE
  • 3/8 INCH DIA ANCHOR SIZE
  • WS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number WS38334
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 2646411 - RS Components, Ltd.
Specs
Certifications RoHS Certified
Thread Size 0.3937 inch (10 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Concrete Anchor - HMZH455 - Pentair, Inc.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.3750 inch (9.52 mm)
View Details