L.H. Dottie Company Concrete Anchor NTK14LTP

Description
DRILL SIZE 1/4 INCH FINISH NYLON SCREW LENGTH 1-1/2 INCH SCREW SIZE #8 TYPE TOGGLE LH DOTTIE. BRAND DRIVE TYPE PHILLIPS/SLOTTED INCLUDES (25) SHEET METAL SCREW, (25) ANCHOR, (1) CARBIDE MASONRY DRILL
Datasheet
Description
DRILL SIZE 1/4 INCH FINISH NYLON SCREW LENGTH 1-1/2 INCH SCREW SIZE #8 TYPE TOGGLE LH DOTTIE. BRAND DRIVE TYPE PHILLIPS/SLOTTED INCLUDES (25) SHEET METAL SCREW, (25) ANCHOR, (1) CARBIDE MASONRY DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - NTK14LTP - L.H. Dottie Company
Commerce, CA, USA
Concrete Anchor
NTK14LTP
Concrete Anchor NTK14LTP
DRILL SIZE 1/4 INCH FINISH NYLON SCREW LENGTH 1-1/2 INCH SCREW SIZE #8 TYPE TOGGLE LH DOTTIE. BRAND DRIVE TYPE PHILLIPS/SLOTTED INCLUDES (25) SHEET METAL SCREW, (25) ANCHOR, (1) CARBIDE MASONRY DRILL
  • DRILL SIZE 1/4 INCH
  • FINISH NYLON
  • SCREW LENGTH 1-1/2 INCH
  • SCREW SIZE #8
  • TYPE TOGGLE
  • LH DOTTIE. BRAND
  • DRIVE TYPE PHILLIPS/SLOTTED
  • INCLUDES (25) SHEET METAL SCREW, (25) ANCHOR, (1) CARBIDE MASONRY DRILL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number NTK14LTP
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts); Toggle Bolts (Anchors)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 6222177 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3150 inch (8 mm)
View Details
1/2 X 10 Anchor Bolt Plain - 1210AB - Sure Drive USA
Specs
Types Concrete Anchors (Anchor Bolts)
Thread Size 0.5000 inch (12.7 mm)
View Details