L.H. Dottie Company Anchor WS12512

Description
WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 5-1/2 INCH ANCHOR LENGTH 5 INCH SCREW LENGTH 4-1/8 INCH THREAD LENGTH 13 TPI 3/8 INCH SCREW SIZE 1/2 INCH DRILL SIZE HEX HEAD TYPE 1/2 INCH DIA ANCHOR SIZE SERIES WS MODEL
Datasheet
Description
WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 5-1/2 INCH ANCHOR LENGTH 5 INCH SCREW LENGTH 4-1/8 INCH THREAD LENGTH 13 TPI 3/8 INCH SCREW SIZE 1/2 INCH DRILL SIZE HEX HEAD TYPE 1/2 INCH DIA ANCHOR SIZE SERIES WS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - WS12512 - L.H. Dottie Company
Commerce, CA, USA
Anchor
WS12512
Anchor WS12512
WEDGE, FULLY THREADED TYPE STAINLESS STEEL MATERIAL ZINC PLATED FINISH 5-1/2 INCH ANCHOR LENGTH 5 INCH SCREW LENGTH 4-1/8 INCH THREAD LENGTH 13 TPI 3/8 INCH SCREW SIZE 1/2 INCH DRILL SIZE HEX HEAD TYPE 1/2 INCH DIA ANCHOR SIZE SERIES WS MODEL
  • WEDGE, FULLY THREADED TYPE
  • STAINLESS STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5-1/2 INCH ANCHOR LENGTH
  • 5 INCH SCREW LENGTH
  • 4-1/8 INCH THREAD LENGTH
  • 13 TPI
  • 3/8 INCH SCREW SIZE
  • 1/2 INCH DRILL SIZE
  • HEX HEAD TYPE
  • 1/2 INCH DIA ANCHOR SIZE
  • SERIES WS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number WS12512
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 2722373 - RS Components, Ltd.
Specs
Thread Size 0.9449 inch (24 mm)
Anchor Length 5.12 inch (130 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Concrete Anchor - ECA5/16PZ - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.3125 inch (7.94 mm)
Anchor Length 1.38 inch (34.92 mm)
View Details