L.H. Dottie Company Anchor SA38300

Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 3/8 INCH DIA DRILL SIZE HEX HEAD TYPE 1-5/8 INCH EMBED DEPTH BOLT SIZE 3-5/16 INCH L SA MODEL
Datasheet
Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 3/8 INCH DIA DRILL SIZE HEX HEAD TYPE 1-5/8 INCH EMBED DEPTH BOLT SIZE 3-5/16 INCH L SA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - SA38300 - L.H. Dottie Company
Commerce, CA, USA
Anchor
SA38300
Anchor SA38300
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 3/8 INCH DIA DRILL SIZE HEX HEAD TYPE 1-5/8 INCH EMBED DEPTH BOLT SIZE 3-5/16 INCH L SA MODEL
  • SLEEVE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH ANCHOR LENGTH
  • 3/8 INCH DIA DRILL SIZE
  • HEX HEAD TYPE
  • 1-5/8 INCH EMBED DEPTH
  • BOLT SIZE 3-5/16 INCH L
  • SA MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number SA38300
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777077 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Extension Spring Anchors - CSA-100 - Century Spring Corp.
Specs
Types Spring Anchors
Hole Size 0.1700 inch (4.32 mm)
Anchor Length 1.63 inch (41.4 mm)
View Details