L.H. Dottie Company Anchor ZA200

Description
NAIL-IN TYPE ZAMAC ALLOY MATERIAL 2 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE ROUND HEAD TYPE 1/4 INCH ANCHOR SIZE INCLUDES STEEL PIN USED ON MATERIAL CONCRETE, BLOCK, BRICK, STONE PACKAGING QUANTITY 100 PER PACK, 500 PER MASTER CARTON ZA MODEL
Datasheet
Description
NAIL-IN TYPE ZAMAC ALLOY MATERIAL 2 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE ROUND HEAD TYPE 1/4 INCH ANCHOR SIZE INCLUDES STEEL PIN USED ON MATERIAL CONCRETE, BLOCK, BRICK, STONE PACKAGING QUANTITY 100 PER PACK, 500 PER MASTER CARTON ZA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - ZA200 - L.H. Dottie Company
Commerce, CA, USA
Anchor
ZA200
Anchor ZA200
NAIL-IN TYPE ZAMAC ALLOY MATERIAL 2 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE ROUND HEAD TYPE 1/4 INCH ANCHOR SIZE INCLUDES STEEL PIN USED ON MATERIAL CONCRETE, BLOCK, BRICK, STONE PACKAGING QUANTITY 100 PER PACK, 500 PER MASTER CARTON ZA MODEL
  • NAIL-IN TYPE
  • ZAMAC ALLOY MATERIAL
  • 2 INCH ANCHOR LENGTH
  • 1/4 INCH DRILL SIZE
  • ROUND HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • INCLUDES STEEL PIN
  • USED ON MATERIAL CONCRETE, BLOCK, BRICK, STONE
  • PACKAGING QUANTITY 100 PER PACK, 500 PER MASTER CARTON
  • ZA MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number ZA200
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1228325 - RS Components, Ltd.
Specs
Types Screw anchor
Certifications RoHS Certified
Anchor Length 1.26 inch (32 mm)
View Details
Concrete Anchor - HMZH455 - Pentair, Inc.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.3750 inch (9.52 mm)
View Details