L.H. Dottie Company Concrete Anchor K14CDD

Description
ANCHOR SIZE #12-14-16 DRILL SIZE 5/16 INCH SCREW LENGTH 1-1/2 INCH SCREW SIZE #12 TYPE TAPPER LH DOTTIE. BRAND DRIVE TYPE SQUARE COLOR RED INCLUDES (100) SHEET METAL SCREW, (100) ANCHOR, (1) CARBIDE MASONRY DRILL
Datasheet
Description
ANCHOR SIZE #12-14-16 DRILL SIZE 5/16 INCH SCREW LENGTH 1-1/2 INCH SCREW SIZE #12 TYPE TAPPER LH DOTTIE. BRAND DRIVE TYPE SQUARE COLOR RED INCLUDES (100) SHEET METAL SCREW, (100) ANCHOR, (1) CARBIDE MASONRY DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - K14CDD - L.H. Dottie Company
Commerce, CA, USA
Concrete Anchor
K14CDD
Concrete Anchor K14CDD
ANCHOR SIZE #12-14-16 DRILL SIZE 5/16 INCH SCREW LENGTH 1-1/2 INCH SCREW SIZE #12 TYPE TAPPER LH DOTTIE. BRAND DRIVE TYPE SQUARE COLOR RED INCLUDES (100) SHEET METAL SCREW, (100) ANCHOR, (1) CARBIDE MASONRY DRILL
  • ANCHOR SIZE #12-14-16
  • DRILL SIZE 5/16 INCH
  • SCREW LENGTH 1-1/2 INCH
  • SCREW SIZE #12
  • TYPE TAPPER
  • LH DOTTIE. BRAND
  • DRIVE TYPE SQUARE
  • COLOR RED
  • INCLUDES (100) SHEET METAL SCREW, (100) ANCHOR, (1) CARBIDE MASONRY DRILL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number K14CDD
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1776946 - RS Components, Ltd.
Specs
Hole Size 0.2756 inch (7 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Concrete Anchor - 345R0050EG - Pentair, Inc.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.5000 inch (12.7 mm)
Thread Size 0.8125 inch (20.64 mm)
View Details