Techsil Limited MG Chemicals 8462 Translucent Silicone Grease 85ml MGEN00027

Description
MG Chemicals 8462 Silicone Grease is a water repelling, non-melting, and lubricating dielectric grease that provides superior corrosion and arcing resistance for connectors. It is widely applicable as it is safe to use for most metals, rubbers, plastics and elastomers. Useable in many environments thanks to its high resistance and stability with respect to extreme cold, heat, humidity and other exposure extreme conditions such as high voltages. Voltage arcing can be prevented due to its excellent dielectric properties. AS 8462 Grease repels water, it provides excellent oxidation resistance for contacts and relays. This product is stable over a wide temperature range (-50°C to +250°C) insulation and high dielectric strength. It is odourless and non-toxic and usable for incidental food contact. Product Benefits Stable over wide temperature range and conditions - Non-melting Excellent electrical insulator - High dielectric strength Usable for incidental food contact (Conforms to 21 CFR section 178.3570) Odourless and non-toxic Corrosion inhibitor Suitable for Use in Food Facilities as a Non-Food Chemical - Canadian and NFS recognition letters available on request
Datasheet
Description
MG Chemicals 8462 Silicone Grease is a water repelling, non-melting, and lubricating dielectric grease that provides superior corrosion and arcing resistance for connectors. It is widely applicable as it is safe to use for most metals, rubbers, plastics and elastomers. Useable in many environments thanks to its high resistance and stability with respect to extreme cold, heat, humidity and other exposure extreme conditions such as high voltages. Voltage arcing can be prevented due to its excellent dielectric properties. AS 8462 Grease repels water, it provides excellent oxidation resistance for contacts and relays. This product is stable over a wide temperature range (-50°C to +250°C) insulation and high dielectric strength. It is odourless and non-toxic and usable for incidental food contact. Product Benefits Stable over wide temperature range and conditions - Non-melting Excellent electrical insulator - High dielectric strength Usable for incidental food contact (Conforms to 21 CFR section 178.3570) Odourless and non-toxic Corrosion inhibitor Suitable for Use in Food Facilities as a Non-Food Chemical - Canadian and NFS recognition letters available on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MG Chemicals 8462 Translucent Silicone Grease 85ml - MGEN00027 - Techsil Limited
Bidford on Avon, United Kingdom
MG Chemicals 8462 Translucent Silicone Grease 85ml
MGEN00027
MG Chemicals 8462 Translucent Silicone Grease 85ml MGEN00027
MG Chemicals 8462 Silicone Grease is a water repelling, non-melting, and lubricating dielectric grease that provides superior corrosion and arcing resistance for connectors. It is widely applicable as it is safe to use for most metals, rubbers, plastics and elastomers. Useable in many environments thanks to its high resistance and stability with respect to extreme cold, heat, humidity and other exposure extreme conditions such as high voltages. Voltage arcing can be prevented due to its excellent dielectric properties. AS 8462 Grease repels water, it provides excellent oxidation resistance for contacts and relays. This product is stable over a wide temperature range (-50°C to +250°C) insulation and high dielectric strength. It is odourless and non-toxic and usable for incidental food contact. Product Benefits Stable over wide temperature range and conditions - Non-melting Excellent electrical insulator - High dielectric strength Usable for incidental food contact (Conforms to 21 CFR section 178.3570) Odourless and non-toxic Corrosion inhibitor Suitable for Use in Food Facilities as a Non-Food Chemical - Canadian and NFS recognition letters available on request

MG Chemicals 8462 Silicone Grease is a water repelling, non-melting, and lubricating dielectric grease that provides superior corrosion and arcing resistance for connectors. It is widely applicable as it is safe to use for most metals, rubbers, plastics and elastomers. Useable in many environments thanks to its high resistance and stability with respect to extreme cold, heat, humidity and other exposure extreme conditions such as high voltages. Voltage arcing can be prevented due to its excellent dielectric properties.

AS 8462 Grease repels water, it provides excellent oxidation resistance for contacts and relays. This product is stable over a wide temperature range (-50°C to +250°C) insulation and high dielectric strength. It is odourless and non-toxic and usable for incidental food contact.

Product Benefits

  • Stable over wide temperature range and conditions - Non-melting
  • Excellent electrical insulator - High dielectric strength
  • Usable for incidental food contact (Conforms to 21 CFR section 178.3570)
  • Odourless and non-toxic
  • Corrosion inhibitor
  • Suitable for Use in Food Facilities as a Non-Food Chemical - Canadian and NFS recognition letters available on request
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Synthetic Oils, Greases, and Lubricants
Product Number MGEN00027
Product Name MG Chemicals 8462 Translucent Silicone Grease 85ml
Type Grease / Gel
Unlock Full Specs
to access all available technical data

Similar Products

Lubricants - 1234520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Lubricant
Composition / Chemistry Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
Applications Food Contact Approved; Controls, hoists, latch, locks, pulleys, sockets, tools, zipper
View Details
MoS2/Graphite Solid Film Lubricant - Everlube®29 GMX - Everlube Products
Specs
Type Solid or Dry Film Lubricant
Type / Function Anti-Seize Compound or Thread Lubricant; Lubricant
Composition / Chemistry Synthetic or Semi-synthetic; Silicone; Graphite; Molybdenum or Metal Sulphide
View Details
Semi-Synthetic Cutting and Grinding Fluid - XTREME CUT 240 - QualiChem, Inc.
Specs
Type / Function Metal Working; Grinding Fluid; Metal Cutting
Composition / Chemistry Synthetic or Semi-synthetic; Water Soluble / Emulsion
Specific Gravity 0.9900 specific gravity
View Details
Low Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 4 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Type / Function Base / Process Oil
Composition / Chemistry Synthetic or Semi-synthetic; PAO / Polyalphaolefin
Grade / Approvals ASTM: D4052, D1500, D445, D5950/D97, D92, D5800/DIN51581, D6304, D1218, D974 (mod), D4684, D2983, D5293, D1250, D972, D2879, D924, D877, D5481, D611
View Details