Techsil Limited MG Chemicals 8616 Super Thermal Grease II 85ml MGEN00033

Description
MG Chemicals 8616 Super Thermal Grease II is a low thermal resistance grease with a synthetic oil base that is electrically insulating and non-corrosive. It is used to improve the thermal contact conductivity between heat sinks, LEDs, motors, and heat-generating electronic components such as CPUs, GPU chipsets, and power components. It improves thermal interface between irregular and pitted surfaces. MG 8616 offers excellent corrosion resistance, is safe to use on plastics and extends the life of electronic components. Product Benefits Improves electrical connections between irregular or pitted surfaces Ensures electrical contact between loose or vibrating parts Prevents arching, pitting, hotspots, and welds Service temperature range of -68°C to +165°C Volume Resistivity < 400 ?·cm Strong corrosion resistance, withstands over 300 hours of salt fog exposure Does not separate under temperature cycling Safe on plastics Silicone Free
Datasheet
Description
MG Chemicals 8616 Super Thermal Grease II is a low thermal resistance grease with a synthetic oil base that is electrically insulating and non-corrosive. It is used to improve the thermal contact conductivity between heat sinks, LEDs, motors, and heat-generating electronic components such as CPUs, GPU chipsets, and power components. It improves thermal interface between irregular and pitted surfaces. MG 8616 offers excellent corrosion resistance, is safe to use on plastics and extends the life of electronic components. Product Benefits Improves electrical connections between irregular or pitted surfaces Ensures electrical contact between loose or vibrating parts Prevents arching, pitting, hotspots, and welds Service temperature range of -68°C to +165°C Volume Resistivity < 400 ?·cm Strong corrosion resistance, withstands over 300 hours of salt fog exposure Does not separate under temperature cycling Safe on plastics Silicone Free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MG Chemicals 8616 Super Thermal Grease II 85ml - MGEN00033 - Techsil Limited
Bidford on Avon, United Kingdom
MG Chemicals 8616 Super Thermal Grease II 85ml
MGEN00033
MG Chemicals 8616 Super Thermal Grease II 85ml MGEN00033
MG Chemicals 8616 Super Thermal Grease II is a low thermal resistance grease with a synthetic oil base that is electrically insulating and non-corrosive. It is used to improve the thermal contact conductivity between heat sinks, LEDs, motors, and heat-generating electronic components such as CPUs, GPU chipsets, and power components. It improves thermal interface between irregular and pitted surfaces. MG 8616 offers excellent corrosion resistance, is safe to use on plastics and extends the life of electronic components. Product Benefits Improves electrical connections between irregular or pitted surfaces Ensures electrical contact between loose or vibrating parts Prevents arching, pitting, hotspots, and welds Service temperature range of -68°C to +165°C Volume Resistivity < 400 ?·cm Strong corrosion resistance, withstands over 300 hours of salt fog exposure Does not separate under temperature cycling Safe on plastics Silicone Free

MG Chemicals 8616 Super Thermal Grease II is a low thermal resistance grease with a synthetic oil base that is electrically insulating and non-corrosive. It is used to improve the thermal contact conductivity between heat sinks, LEDs, motors, and heat-generating electronic components such as CPUs, GPU chipsets, and power components. It improves thermal interface between irregular and pitted surfaces.

MG 8616 offers excellent corrosion resistance, is safe to use on plastics and extends the life of electronic components.

Product Benefits

  • Improves electrical connections between irregular or pitted surfaces
  • Ensures electrical contact between loose or vibrating parts
  • Prevents arching, pitting, hotspots, and welds
  • Service temperature range of -68°C to +165°C
  • Volume Resistivity < 400 ?·cm
  • Strong corrosion resistance, withstands over 300 hours of salt fog exposure
  • Does not separate under temperature cycling
  • Safe on plastics
  • Silicone Free
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Greases
Product Number MGEN00033
Product Name MG Chemicals 8616 Super Thermal Grease II 85ml
Unlock Full Specs
to access all available technical data

Similar Products

Greases - 308371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Composition / Chemistry Specialty, Proprietary or Other; Aluminium Complex; Aluminum Complex or Soap Thickener
View Details
Electrolube ® CG60 Contact Grease -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type / Function Lubricant
Applications Electrical / Electronic
View Details
High Temperature Bearing Grease: Thermax™ - 680 Grease - Royal Purple, Ltd.
Specs
Type / Function Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Synslide®; Aluminum Complex or Soap Thickener; Synthetic or Semi-synthetic
Grade / Approvals NLGI 2
View Details
Anti-Seize Paste - McLube MoS2-793 - McGee Industries, Inc. / McLube Division
McGee Industries, Inc. / McLube Division
Specs
Type / Function Lubricant; Micro-dispersion; Anti-Seize Compound or Thread Lubricant
Composition / Chemistry Molybdenum or Metal Sulphide; Petroleum or Mineral Oil
Specific Gravity 2.01 specific gravity
View Details