Princess Auto Limited 300 ft Fibreglass Mesh Tape 8403677

Description
300 ft Fibreglass Mesh Tape
Description
300 ft Fibreglass Mesh Tape

Suppliers

Company
Product
Description
Supplier Links
300 ft Fibreglass Mesh Tape - 8403677 - Princess Auto Limited
Winnipeg, Manitoba, Canada
300 ft Fibreglass Mesh Tape
8403677
300 ft Fibreglass Mesh Tape 8403677
300 ft Fibreglass Mesh Tape

300 ft Fibreglass Mesh Tape

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Tapes
Product Number 8403677
Product Name 300 ft Fibreglass Mesh Tape
Width 2.5 inches (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details