Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
PRINCESS AUTO LIMITED
8160509 -- 1" X 16 FT BLACK ANTI-SLIP SAFETY GRIT TAPE
Princess Auto Limited
1" x 16 ft Black Anti-Slip Safety Grit Tape
8160509
Description
1" x 16 ft Black Anti-Slip Safety Grit Tape
Princess Auto Limited
Done
Description
1" x 16 ft Black Anti-Slip Safety Grit Tape
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1" x 16 ft Black Anti-Slip Safety Grit Tape
8160509
1" x 16 ft Black Anti-Slip Safety Grit Tape
8160509
1" x 16 ft Black Anti-Slip Safety Grit Tape
1" x 16 ft Black Anti-Slip Safety Grit Tape
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Industrial Tapes
Product Number
8160509
Product Name
1" x 16 ft Black Anti-Slip Safety Grit Tape
Color
Black
Unlock Full Specs
to access all available technical data
Similar Products
Budnick Converting, Inc.
Anti Static Polyimide Film
303 - ESD
Specs
Type
Adhesive; Anti Static Polyimide Film
Thickness
0.0025 inches (0.0635 mm)
Adhesive
Polyimide
View Details
Oak-Trees, Inc.
Shiled tape ALPET series
ALPET07025
Specs
Width
0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness
3.94E-4 inches (0.0100 mm)
Carrier / Backing
Polyester; Plastic / Polymer; PET , Aluminume
View Details
Mid-Mountain Materials, Inc.
High Performance Textiles
HYTEX® 700 Textiles
Specs
Type
Gasket, Sealing Tape
Features
Dielectric / Insulating; Thermally Insulating
Adhesive
Pressure Sensitive (optional feature)
View Details
Takachi Electronics Enclosure Co., Ltd.
Conductive Aluminum Foil Tape
ALL and ALS Series
Specs
Type
Adhesive; Single
Features
Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width
0.3150 to 1.97 inches (8 to 50 mm)
View Details