Princess Auto Limited Masking Tape 8367245

Description
Masking Tape
Description
Masking Tape

Suppliers

Company
Product
Description
Supplier Links
Masking Tape - 8367245 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Masking Tape
8367245
Masking Tape 8367245
Masking Tape

Masking Tape

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Tapes
Product Number 8367245
Product Name Masking Tape
Width 0.9400 inches (23.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Nuclear Grade Duct Tape - 357N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0130 inches (0.3302 mm)
Adhesive Polyethylene Coated Cloth
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details