Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
PRINCESS AUTO LIMITED
8422842 -- 2 IN. X 35 YD HEAVY DUTY DUCT TAPE
Princess Auto Limited
2 in. x 35 yd Heavy Duty Duct Tape
8422842
Description
2 in. x 35 yd Heavy Duty Duct Tape
Princess Auto Limited
Done
Description
2 in. x 35 yd Heavy Duty Duct Tape
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
2 in. x 35 yd Heavy Duty Duct Tape
8422842
2 in. x 35 yd Heavy Duty Duct Tape
8422842
2 in. x 35 yd Heavy Duty Duct Tape
2 in. x 35 yd Heavy Duty Duct Tape
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Industrial Tapes
Product Number
8422842
Product Name
2 in. x 35 yd Heavy Duty Duct Tape
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Conductive Aluminum Foil Tape
ALL and ALS Series
Specs
Type
Adhesive; Single
Features
Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width
0.3150 to 1.97 inches (8 to 50 mm)
View Details
Oak-Trees, Inc.
Heat seal Tape series
PET16 Heat Resistance AC/ Color
Specs
Type
Adhesive
Width
0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness
8.66E-4 inches (0.0220 mm)
View Details
Budnick Converting, Inc.
Nuclear Grade Duct Tape
226
Specs
Type
Adhesive
Thickness
0.0120 inches (0.3048 mm)
Adhesive
Polyethylene Coated Cloth
View Details
Mitsui Chemicals America, Inc.
Mitsui Masking Tape
Specs
Type
Adhesive
Features
Protective; Transparent
Adhesive
Acrylic
View Details