BJB TC-277 PU PolySoft Foam 3 (14lb Kit) is a two-component flexible polyurethane foam designed for various applications including prototyping, prosthetics, medical training devices, and special effects props. The foam can be customized in firmness by adjusting the mix ratio, with a recommended ratio of 75 parts A to 100 parts B yielding a firm foam, while a ratio of 60 parts A to 100 parts B results in a softer foam. The material has a density of 4 lbs/ft² and features a cream time of 15-20 seconds, rise time of 80-90 seconds, and a demold time of 20-30 minutes at 77°F (25°C). Proper mixing and mold preparation are essential for optimal performance, and the product should be stored at ambient temperatures between 65-80°F (18-27°C) with a shelf life of 6 months when unopened. Safety precautions include using protective gear and ensuring adequate ventilation during use.
BJB TC-277 'PolySoft 3' is a two-component, flexible polyurethane foam. The cured material feels similar to foam sandals. The firmness can easily be altered with a slight ratio change, for example at a ratio of 75/100 pbw TC-277 produces a firm, quick recovery foam. At 60/100 pbw the result will be a slightly softer foam. Common applications for this material include prototyping, prosthetics, medical training devices, movie SFX, props and more. TC-266 is frequently molded behind flexible polyurethane skin materials such as BJB's SkinFlex line or other BJB Elastomers. BJB TC-277 is part of a larger 'PolySoft' range which ranges from a 3 pound density foam up to a 13 pound density foam. See related products below for more information.
| Techsil Limited | |
|---|---|
| Product Category | Foams and Foam Materials |
| Product Number | BJPU14743 |
| Product Name | BJB TC277 PU PolySoft Foam 3 (14lb Kit) |
| Type | Foam |