Process Sensing Technologies USA SF82 | Dew Point Control | Compressed Air Dryers SF82TX

Description
The SF82 is a fast-responding moisture sensor for control of dew point and moisture content in compressed air dryers to maximize energy efficiency. Compressor rooms are often hot with temperatures reaching +50 °C. The SF82 is capable of reliably providing fast, accurate dew-point measurements down to -60 °C dew point even in these challenging conditions. The SF82 industrial transmitter incorporates the latest Process Sensing Technologies advanced thick-film polymer moisture sensing technology to provide fast, stable and repeatable humidity measurements for all dew-point dryer applications. It is available with a range of process connections and electrical connectors for easy installation. SF82 dew-point transmitters are included in our service exchange program which reduces both downtime and the cost of maintenance. Features: Dew point or ppmV moisture content output Accuracy ±2 °C dew point Modbus RTU over RS485 digital communication 4 to 20 mA 2 wire Traceable 9-point calibration certificate Power supply 5 to 28 V DC Ultra-fast response to moisture change Low cost of ownership and easy maintenance with sensor exchange program 316 stainless steel sensor and sample blocks 5/8” UNF, 3/4” UNF, G 1/2” process connections KF40 Glove Box flange MiniDIN 43650 C, M12 electrical connectorsApplicatio ns: Dew-point measurements for: Refrigeration dryers Membrane dryers Adsorption dryers Medical and surgical air Breathing air Additive manufacturing Plastic injection moulding
Description
The SF82 is a fast-responding moisture sensor for control of dew point and moisture content in compressed air dryers to maximize energy efficiency. Compressor rooms are often hot with temperatures reaching +50 °C. The SF82 is capable of reliably providing fast, accurate dew-point measurements down to -60 °C dew point even in these challenging conditions. The SF82 industrial transmitter incorporates the latest Process Sensing Technologies advanced thick-film polymer moisture sensing technology to provide fast, stable and repeatable humidity measurements for all dew-point dryer applications. It is available with a range of process connections and electrical connectors for easy installation. SF82 dew-point transmitters are included in our service exchange program which reduces both downtime and the cost of maintenance. Features: Dew point or ppmV moisture content output Accuracy ±2 °C dew point Modbus RTU over RS485 digital communication 4 to 20 mA 2 wire Traceable 9-point calibration certificate Power supply 5 to 28 V DC Ultra-fast response to moisture change Low cost of ownership and easy maintenance with sensor exchange program 316 stainless steel sensor and sample blocks 5/8” UNF, 3/4” UNF, G 1/2” process connections KF40 Glove Box flange MiniDIN 43650 C, M12 electrical connectorsApplicatio ns: Dew-point measurements for: Refrigeration dryers Membrane dryers Adsorption dryers Medical and surgical air Breathing air Additive manufacturing Plastic injection moulding

Suppliers

Company
Product
Description
Supplier Links
SF82 | Dew Point Control | Compressed Air Dryers - SF82TX - Process Sensing Technologies USA
Hauppauge, NY, United States
SF82 | Dew Point Control | Compressed Air Dryers
SF82TX
SF82 | Dew Point Control | Compressed Air Dryers SF82TX
The SF82 is a fast-responding moisture sensor for control of dew point and moisture content in compressed air dryers to maximize energy efficiency. Compressor rooms are often hot with temperatures reaching +50 °C. The SF82 is capable of reliably providing fast, accurate dew-point measurements down to -60 °C dew point even in these challenging conditions. The SF82 industrial transmitter incorporates the latest Process Sensing Technologies advanced thick-film polymer moisture sensing technology to provide fast, stable and repeatable humidity measurements for all dew-point dryer applications. It is available with a range of process connections and electrical connectors for easy installation. SF82 dew-point transmitters are included in our service exchange program which reduces both downtime and the cost of maintenance. Features: Dew point or ppmV moisture content output Accuracy ±2 °C dew point Modbus RTU over RS485 digital communication 4 to 20 mA 2 wire Traceable 9-point calibration certificate Power supply 5 to 28 V DC Ultra-fast response to moisture change Low cost of ownership and easy maintenance with sensor exchange program 316 stainless steel sensor and sample blocks 5/8” UNF, 3/4” UNF, G 1/2” process connections KF40 Glove Box flange MiniDIN 43650 C, M12 electrical connectorsApplicatio ns: Dew-point measurements for: Refrigeration dryers Membrane dryers Adsorption dryers Medical and surgical air Breathing air Additive manufacturing Plastic injection moulding

The SF82 is a fast-responding moisture sensor for control of dew point and moisture content in compressed air dryers to maximize energy efficiency. Compressor rooms are often hot with temperatures reaching +50 °C. The SF82 is capable of reliably providing fast, accurate dew-point measurements down to -60 °C dew point even in these challenging conditions.

The SF82 industrial transmitter incorporates the latest Process Sensing Technologies advanced thick-film polymer moisture sensing technology to provide fast, stable and repeatable humidity measurements for all dew-point dryer applications.

It is available with a range of process connections and electrical connectors for easy installation. SF82 dew-point transmitters are included in our service exchange program which reduces both downtime and the cost of maintenance.

Features:

  • Dew point or ppmV moisture content output
  • Accuracy ±2 °C dew point
  • Modbus RTU over RS485 digital communication
  • 4 to 20 mA 2 wire
  • Traceable 9-point calibration certificate
  • Power supply 5 to 28 V DC
  • Ultra-fast response to moisture change
  • Low cost of ownership and easy maintenance with sensor exchange program
  • 316 stainless steel sensor and sample blocks
  • 5/8” UNF, 3/4” UNF, G 1/2” process connections
  • KF40 Glove Box flange
  • MiniDIN 43650 C, M12 electrical connectorsApplications:
    Dew-point measurements for:
  • Refrigeration dryers
  • Membrane dryers
  • Adsorption dryers
  • Medical and surgical air
  • Breathing air
  • Additive manufacturing
  • Plastic injection moulding
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number SF82TX
Product Name SF82 | Dew Point Control | Compressed Air Dryers
Variables Measured DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Moisture Meter for Wood - PCE-WMH-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details
Humidity, Moisture Sensors - 223-1888-1-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 5 %
View Details
2 suppliers
T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Electronic Hygrostat EFR 012 - 01245.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details