Process Sensing Technologies USA Multi-Function Handheld Humidity Meter - Rotronic HygroPalm HP23 HP23A-MF

Description
The HygroPalm HP23-A is the high-end product in our range of handheld instruments. In addition to measuring humidity and temperature, it also calculates all psychrometric parameters and provides a variety of additional functions. The HP23-A is a full-function data logger and has the capability to record measurements with a simple push of a button. In addition, all Rotronic transmitters in the AirChip3000 series can be adjusted with the HP23-A via a service cable. Features: Two probe connections for all Rotronic HC2A probes or analog third-party probes (not included) Data recording function for up to 10,000 data records (with date, time, batch no.) Adjustment of transmitters via service cable All psychrometric calculations Battery charging functionApplications : Portable applications in HVAC The pharmaceutical industry Building management systems
Description
The HygroPalm HP23-A is the high-end product in our range of handheld instruments. In addition to measuring humidity and temperature, it also calculates all psychrometric parameters and provides a variety of additional functions. The HP23-A is a full-function data logger and has the capability to record measurements with a simple push of a button. In addition, all Rotronic transmitters in the AirChip3000 series can be adjusted with the HP23-A via a service cable. Features: Two probe connections for all Rotronic HC2A probes or analog third-party probes (not included) Data recording function for up to 10,000 data records (with date, time, batch no.) Adjustment of transmitters via service cable All psychrometric calculations Battery charging functionApplications : Portable applications in HVAC The pharmaceutical industry Building management systems

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Handheld Humidity Meter - Rotronic HygroPalm HP23 - HP23A-MF - Process Sensing Technologies USA
Hauppauge, NY, United States
Multi-Function Handheld Humidity Meter - Rotronic HygroPalm HP23
HP23A-MF
Multi-Function Handheld Humidity Meter - Rotronic HygroPalm HP23 HP23A-MF
The HygroPalm HP23-A is the high-end product in our range of handheld instruments. In addition to measuring humidity and temperature, it also calculates all psychrometric parameters and provides a variety of additional functions. The HP23-A is a full-function data logger and has the capability to record measurements with a simple push of a button. In addition, all Rotronic transmitters in the AirChip3000 series can be adjusted with the HP23-A via a service cable. Features: Two probe connections for all Rotronic HC2A probes or analog third-party probes (not included) Data recording function for up to 10,000 data records (with date, time, batch no.) Adjustment of transmitters via service cable All psychrometric calculations Battery charging functionApplications : Portable applications in HVAC The pharmaceutical industry Building management systems

The HygroPalm HP23-A is the high-end product in our range of handheld instruments. In addition to measuring humidity and temperature, it also calculates all psychrometric parameters and provides a variety of additional functions. The HP23-A is a full-function data logger and has the capability to record measurements with a simple push of a button. In addition, all Rotronic transmitters in the AirChip3000 series can be adjusted with the HP23-A via a service cable.

Features:

  • Two probe connections for all Rotronic HC2A probes or analog third-party probes (not included)
  • Data recording function for up to 10,000 data records (with date, time, batch no.)
  • Adjustment of transmitters via service cable
  • All psychrometric calculations
  • Battery charging functionApplications:
  • Portable applications in HVAC
  • The pharmaceutical industry
  • Building management systems
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number HP23A-MF
Product Name Multi-Function Handheld Humidity Meter - Rotronic HygroPalm HP23
Form Factor Meter
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Analyzer - air.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Inline Moisture Sensor for Grain - PCE-A-315 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 5 to 40 %
View Details
T15h - t15h - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 2769885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details