Process Sensing Technologies USA Dryers for Humidity Calibration Systems - PSD2 and PSD4 PSD

Description
Pressure Swing dryers provide a source of very dry compressed air for use as a zero gas in humidity calibration systems, or for general laboratory applications. The Michell PSD Series Pressure Swing Dryers use two columns filled with 4Å molecular sieve desiccant, which are used alternately on a two-minute switching cycle. The PSD dryers are designed to operate continuously, using a small proportion of the dried air, to regenerate the offline column - generally giving desiccant life in excess of five years. This type of heatless regeneration also uses significantly less energy than a 'heated' type of dryer. Features: Excellent long-term stability Maintenance free except for a desiccant change once every 5 years Completely self-contained Low power consumption Applications: Providing zero gas for humidity calibration systems Very dry source of compressed air in laboratory applications
Description
Pressure Swing dryers provide a source of very dry compressed air for use as a zero gas in humidity calibration systems, or for general laboratory applications. The Michell PSD Series Pressure Swing Dryers use two columns filled with 4Å molecular sieve desiccant, which are used alternately on a two-minute switching cycle. The PSD dryers are designed to operate continuously, using a small proportion of the dried air, to regenerate the offline column - generally giving desiccant life in excess of five years. This type of heatless regeneration also uses significantly less energy than a 'heated' type of dryer. Features: Excellent long-term stability Maintenance free except for a desiccant change once every 5 years Completely self-contained Low power consumption Applications: Providing zero gas for humidity calibration systems Very dry source of compressed air in laboratory applications

Suppliers

Company
Product
Description
Supplier Links
Dryers for Humidity Calibration Systems - PSD2 and PSD4 - PSD - Process Sensing Technologies USA
Hauppauge, NY, United States
Dryers for Humidity Calibration Systems - PSD2 and PSD4
PSD
Dryers for Humidity Calibration Systems - PSD2 and PSD4 PSD
Pressure Swing dryers provide a source of very dry compressed air for use as a zero gas in humidity calibration systems, or for general laboratory applications. The Michell PSD Series Pressure Swing Dryers use two columns filled with 4Å molecular sieve desiccant, which are used alternately on a two-minute switching cycle. The PSD dryers are designed to operate continuously, using a small proportion of the dried air, to regenerate the offline column - generally giving desiccant life in excess of five years. This type of heatless regeneration also uses significantly less energy than a 'heated' type of dryer. Features: Excellent long-term stability Maintenance free except for a desiccant change once every 5 years Completely self-contained Low power consumption Applications: Providing zero gas for humidity calibration systems Very dry source of compressed air in laboratory applications

Pressure Swing dryers provide a source of very dry compressed air for use as a zero gas in humidity calibration systems, or for general laboratory applications.

The Michell PSD Series Pressure Swing Dryers use two columns filled with 4Å molecular sieve desiccant, which are used alternately on a two-minute switching cycle. The PSD dryers are designed to operate continuously, using a small proportion of the dried air, to regenerate the offline column - generally giving desiccant life in excess of five years. This type of heatless regeneration also uses significantly less energy than a 'heated' type of dryer.

Features:

  • Excellent long-term stability
  • Maintenance free except for a desiccant change once every 5 years
  • Completely self-contained
  • Low power consumption Applications:
  • Providing zero gas for humidity calibration systems
  • Very dry source of compressed air in laboratory applications
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number PSD
Product Name Dryers for Humidity Calibration Systems - PSD2 and PSD4
Operating Temp 41 to 95 F (5 to 35 C)
Unlock Full Specs
to access all available technical data

Similar Products

Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Hygrometers - 1232352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Digital hygrometer
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
View Details