Process Sensing Technologies USA High Precision Chilled Mirror Hygrometer | Michell S8000 -100 S8K100

Description
The S8000 -100 hygrometer directly measures the formation of condensation on a mirrored surface, offering the widest possible measurement range of -100...+20 °C frost/dew point. It uses a unique advanced dual optics system which detects small changes in moisture condensed on the mirror surface. This results in a very high sensitivity and fast response to changes in frost point, even at very low moisture levels where measurements are most challenging. Fully automated control of the system means that no operator intervention is required. The instrument provides a range of Modbus digital communications, and analog outputs allowing it to be monitored remotely or via specific S8000 -100 logging software. 4-wire Pt100 connections are provided on the rear panel for remote mirror temperature monitoring. A high-contrast touch-screen LCD display gives or presents entirely customizable local indication of the measured values, along with a trend graph and fault warnings. Features: Accuracy of ±0.1 °C (±0.18 °F) Precision measurement to -100 °C (-148 °F) frost point (13.8 ppbV) with no need for additional cooling Reproducibility of ±0.15 °C (±0.27 °Ffp) at -100 °C (-148 °Ffp) frost point Simple configuration and operation via touch screen interface Sensor optimized for fast response to low moisture levels External 4-wire Pt100 connections Microscope for visual inspection of condensate on mirror Compact 19” x 4U package for flexibility of installation Ethernet or USB connections SD card data logging Applications: Reference humidity measurements in standards laboratories Reference instrument in humidity calibration facilities Precision moisture measurements in research and development
Description
The S8000 -100 hygrometer directly measures the formation of condensation on a mirrored surface, offering the widest possible measurement range of -100...+20 °C frost/dew point. It uses a unique advanced dual optics system which detects small changes in moisture condensed on the mirror surface. This results in a very high sensitivity and fast response to changes in frost point, even at very low moisture levels where measurements are most challenging. Fully automated control of the system means that no operator intervention is required. The instrument provides a range of Modbus digital communications, and analog outputs allowing it to be monitored remotely or via specific S8000 -100 logging software. 4-wire Pt100 connections are provided on the rear panel for remote mirror temperature monitoring. A high-contrast touch-screen LCD display gives or presents entirely customizable local indication of the measured values, along with a trend graph and fault warnings. Features: Accuracy of ±0.1 °C (±0.18 °F) Precision measurement to -100 °C (-148 °F) frost point (13.8 ppbV) with no need for additional cooling Reproducibility of ±0.15 °C (±0.27 °Ffp) at -100 °C (-148 °Ffp) frost point Simple configuration and operation via touch screen interface Sensor optimized for fast response to low moisture levels External 4-wire Pt100 connections Microscope for visual inspection of condensate on mirror Compact 19” x 4U package for flexibility of installation Ethernet or USB connections SD card data logging Applications: Reference humidity measurements in standards laboratories Reference instrument in humidity calibration facilities Precision moisture measurements in research and development

Suppliers

Company
Product
Description
Supplier Links
High Precision Chilled Mirror Hygrometer | Michell S8000 -100 - S8K100 - Process Sensing Technologies USA
Hauppauge, NY, United States
High Precision Chilled Mirror Hygrometer | Michell S8000 -100
S8K100
High Precision Chilled Mirror Hygrometer | Michell S8000 -100 S8K100
The S8000 -100 hygrometer directly measures the formation of condensation on a mirrored surface, offering the widest possible measurement range of -100...+20 °C frost/dew point. It uses a unique advanced dual optics system which detects small changes in moisture condensed on the mirror surface. This results in a very high sensitivity and fast response to changes in frost point, even at very low moisture levels where measurements are most challenging. Fully automated control of the system means that no operator intervention is required. The instrument provides a range of Modbus digital communications, and analog outputs allowing it to be monitored remotely or via specific S8000 -100 logging software. 4-wire Pt100 connections are provided on the rear panel for remote mirror temperature monitoring. A high-contrast touch-screen LCD display gives or presents entirely customizable local indication of the measured values, along with a trend graph and fault warnings. Features: Accuracy of ±0.1 °C (±0.18 °F) Precision measurement to -100 °C (-148 °F) frost point (13.8 ppbV) with no need for additional cooling Reproducibility of ±0.15 °C (±0.27 °Ffp) at -100 °C (-148 °Ffp) frost point Simple configuration and operation via touch screen interface Sensor optimized for fast response to low moisture levels External 4-wire Pt100 connections Microscope for visual inspection of condensate on mirror Compact 19” x 4U package for flexibility of installation Ethernet or USB connections SD card data logging Applications: Reference humidity measurements in standards laboratories Reference instrument in humidity calibration facilities Precision moisture measurements in research and development

The S8000 -100 hygrometer directly measures the formation of condensation on a mirrored surface, offering the widest possible measurement range of -100...+20 °C frost/dew point. It uses a unique advanced dual optics system which detects small changes in moisture condensed on the mirror surface. This results in a very high sensitivity and fast response to changes in frost point, even at very low moisture levels where measurements are most challenging. Fully automated control of the system means that no operator intervention is required. The instrument provides a range of Modbus digital communications, and analog outputs allowing it to be monitored remotely or via specific S8000 -100 logging software. 4-wire Pt100 connections are provided on the rear panel for remote mirror temperature monitoring. A high-contrast touch-screen LCD display gives or presents entirely customizable local indication of the measured values, along with a trend graph and fault warnings.

Features:

  • Accuracy of ±0.1 °C (±0.18 °F)
  • Precision measurement to -100 °C (-148 °F) frost point (13.8 ppbV) with no need for additional cooling
  • Reproducibility of ±0.15 °C (±0.27 °Ffp) at -100 °C (-148 °Ffp) frost point
  • Simple configuration and operation via touch screen interface
  • Sensor optimized for fast response to low moisture levels
  • External 4-wire Pt100 connections
  • Microscope for visual inspection of condensate on mirror
  • Compact 19” x 4U package for flexibility of installation
  • Ethernet or USB connections
  • SD card data logging Applications:
  • Reference humidity measurements in standards laboratories
  • Reference instrument in humidity calibration facilities
  • Precision moisture measurements in research and development
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number S8K100
Product Name High Precision Chilled Mirror Hygrometer | Michell S8000 -100
Form Factor Meter
Unlock Full Specs
to access all available technical data

Similar Products

Portable Moisture Analyzer - TransPort Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Features Battery Powered
View Details
Air Humidity Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
T15e - t15e - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 2068913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Wall mounted
Operating Temp 23 to 122 F (-5 to 50 C)
View Details