Process Sensing Technologies USA Industrial Humidity Probes - Rotronic HC2A-IC/IM/IE INDHC2AIM

Description
The Rotronic industrial Humidity and Temperature probes are built for demanding Industrial environments and cover a wide temperature range of -100…200 °C / 0…100% RH. With an outstanding accuracy ± 0.8% RH ±0.1 °C. For calibration the probes can be replaced without almost any downtime. Together with a Rotronic transmitter, this probe is the first selection for a demanding industrial application. HC2A-IC - Allround Industrial Humidity Probe The Rotronic -IC industrial probe is especially suitable for high temperatures up to 200 °C and demanding Industrial environments. It measures humidity and temperature and is compatible with the HF5, HF8, PF4 and PF5 transmitters, HP32 and HP23-A handheld devices and the HL-NT dataloggers. Applications Production environments, high temperatures, industrial manufacturing, drying processes, climate chambers. HC2A-IM/-IE - Industrial Metal Humidity Probe The Rotronic industrial metal probes are especially suitable for high temperatures, demanding industrial environments and applications where hygiene plays an important role. The probes measure humidity and temperature and calculates the dew/frost point. The -IE version is the only probe which is tested for pressure applications up to 100 bar. Applications Food and pharmaceutical production, drying processes, industrial manufacturing Features: Range of application -100…200 °C / 0…100 %RH Accuracy: ±0.8 %RH, ±0.1 K, at 23 °C ±5 K Digital interface (UART) and scalable analog outputs, 0…1 V FDA 21 CFR Part 11 and GAMP compatible (HW4 Software)Application s: HC2A-IC - Allround Industrial Humidity Probe Production environments high temperatures Industrial manufacturing Drying processes climate chambers HC2A-IM/-IE - Industrial Metal Humidity Probe Range of application: -100…200 °C1, (screw-in probe; -50…200 °C1) / 0…100 %RH Digital interface (UART) and scalable analog outputs, 0…1 V Standard output scaling: 0…1 V = -40…60 °C / 0…100 %RH Adjusted at 23 °C and 10 / 35 / 80 %RH
Description
The Rotronic industrial Humidity and Temperature probes are built for demanding Industrial environments and cover a wide temperature range of -100…200 °C / 0…100% RH. With an outstanding accuracy ± 0.8% RH ±0.1 °C. For calibration the probes can be replaced without almost any downtime. Together with a Rotronic transmitter, this probe is the first selection for a demanding industrial application. HC2A-IC - Allround Industrial Humidity Probe The Rotronic -IC industrial probe is especially suitable for high temperatures up to 200 °C and demanding Industrial environments. It measures humidity and temperature and is compatible with the HF5, HF8, PF4 and PF5 transmitters, HP32 and HP23-A handheld devices and the HL-NT dataloggers. Applications Production environments, high temperatures, industrial manufacturing, drying processes, climate chambers. HC2A-IM/-IE - Industrial Metal Humidity Probe The Rotronic industrial metal probes are especially suitable for high temperatures, demanding industrial environments and applications where hygiene plays an important role. The probes measure humidity and temperature and calculates the dew/frost point. The -IE version is the only probe which is tested for pressure applications up to 100 bar. Applications Food and pharmaceutical production, drying processes, industrial manufacturing Features: Range of application -100…200 °C / 0…100 %RH Accuracy: ±0.8 %RH, ±0.1 K, at 23 °C ±5 K Digital interface (UART) and scalable analog outputs, 0…1 V FDA 21 CFR Part 11 and GAMP compatible (HW4 Software)Application s: HC2A-IC - Allround Industrial Humidity Probe Production environments high temperatures Industrial manufacturing Drying processes climate chambers HC2A-IM/-IE - Industrial Metal Humidity Probe Range of application: -100…200 °C1, (screw-in probe; -50…200 °C1) / 0…100 %RH Digital interface (UART) and scalable analog outputs, 0…1 V Standard output scaling: 0…1 V = -40…60 °C / 0…100 %RH Adjusted at 23 °C and 10 / 35 / 80 %RH

Suppliers

Company
Product
Description
Supplier Links
Industrial Humidity Probes - Rotronic HC2A-IC/IM/IE - INDHC2AIM - Process Sensing Technologies USA
Hauppauge, NY, United States
Industrial Humidity Probes - Rotronic HC2A-IC/IM/IE
INDHC2AIM
Industrial Humidity Probes - Rotronic HC2A-IC/IM/IE INDHC2AIM
The Rotronic industrial Humidity and Temperature probes are built for demanding Industrial environments and cover a wide temperature range of -100…200 °C / 0…100% RH. With an outstanding accuracy ± 0.8% RH ±0.1 °C. For calibration the probes can be replaced without almost any downtime. Together with a Rotronic transmitter, this probe is the first selection for a demanding industrial application. HC2A-IC - Allround Industrial Humidity Probe The Rotronic -IC industrial probe is especially suitable for high temperatures up to 200 °C and demanding Industrial environments. It measures humidity and temperature and is compatible with the HF5, HF8, PF4 and PF5 transmitters, HP32 and HP23-A handheld devices and the HL-NT dataloggers. Applications Production environments, high temperatures, industrial manufacturing, drying processes, climate chambers. HC2A-IM/-IE - Industrial Metal Humidity Probe The Rotronic industrial metal probes are especially suitable for high temperatures, demanding industrial environments and applications where hygiene plays an important role. The probes measure humidity and temperature and calculates the dew/frost point. The -IE version is the only probe which is tested for pressure applications up to 100 bar. Applications Food and pharmaceutical production, drying processes, industrial manufacturing Features: Range of application -100…200 °C / 0…100 %RH Accuracy: ±0.8 %RH, ±0.1 K, at 23 °C ±5 K Digital interface (UART) and scalable analog outputs, 0…1 V FDA 21 CFR Part 11 and GAMP compatible (HW4 Software)Application s: HC2A-IC - Allround Industrial Humidity Probe Production environments high temperatures Industrial manufacturing Drying processes climate chambers HC2A-IM/-IE - Industrial Metal Humidity Probe Range of application: -100…200 °C1, (screw-in probe; -50…200 °C1) / 0…100 %RH Digital interface (UART) and scalable analog outputs, 0…1 V Standard output scaling: 0…1 V = -40…60 °C / 0…100 %RH Adjusted at 23 °C and 10 / 35 / 80 %RH

The Rotronic industrial Humidity and Temperature probes are built for demanding Industrial environments and cover a wide temperature range of -100…200 °C / 0…100% RH. With an outstanding accuracy ± 0.8% RH ±0.1 °C. For calibration the probes can be replaced without almost any downtime. Together with a Rotronic transmitter, this probe is the first selection for a demanding industrial application.

HC2A-IC - Allround Industrial Humidity Probe
The Rotronic -IC industrial probe is especially suitable for high temperatures up to 200 °C and demanding Industrial environments. It measures humidity and temperature and is compatible with the HF5, HF8, PF4 and PF5 transmitters, HP32 and HP23-A handheld devices and the HL-NT dataloggers.

Applications
Production environments, high temperatures, industrial manufacturing, drying processes, climate chambers.

HC2A-IM/-IE - Industrial Metal Humidity Probe
The Rotronic industrial metal probes are especially suitable for high temperatures, demanding industrial environments and applications where hygiene plays an important role. The probes measure humidity and temperature and calculates the dew/frost point. The -IE version is the only probe which is tested for pressure applications up to 100 bar.

Applications
Food and pharmaceutical production, drying processes, industrial manufacturing

Features:

  • Range of application -100…200 °C / 0…100 %RH
  • Accuracy: ±0.8 %RH, ±0.1 K, at 23 °C ±5 K
  • Digital interface (UART) and scalable analog outputs, 0…1 V
  • FDA 21 CFR Part 11 and GAMP compatible (HW4 Software)Applications:
    HC2A-IC - Allround Industrial Humidity Probe
  • Production environments high temperatures
  • Industrial manufacturing
  • Drying processes
  • climate chambers HC2A-IM/-IE - Industrial Metal Humidity Probe
  • Range of application: -100…200 °C1, (screw-in probe; -50…200 °C1) / 0…100 %RH
  • Digital interface (UART) and scalable analog outputs, 0…1 V
  • Standard output scaling: 0…1 V = -40…60 °C / 0…100 %RH
  • Adjusted at 23 °C and 10 / 35 / 80 %RH
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number INDHC2AIM
Product Name Industrial Humidity Probes - Rotronic HC2A-IC/IM/IE
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Analyzer - air.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Hygrometers - 1926505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Meter; Handheld
View Details
Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details