Process Sensing Technologies USA Special Humidity Probes - Rotronic HC2-HK/C Series HNDHLDHC2HKCP

Description
HC2-HK25 / HC2-HK40 The handheld probe is especially suitable for mobile measurements of high temperatures. It measures humidity and temperature and calculates the dew/frost point. Applications Climatic and temperature chambers, dryers, air ducts HC2-C04 / HC2-C05 The miniature probe is used for humidity and temperature measurement in confined spaces. It also calculates the dew and frost point and can be mounted discretely. Applications Museums, glass cabinets, building material tests, automotive and aviation industries, testing laboratories, paper, textile and pharmaceutical industries Features: Range of application -100…200 °C / 0…100 %RH Accuracy: ±0.8 %RH, ±0.1 K, at 23 °C ±5 K Digital interface (UART) and scalable analog outputs, 0…1 V FDA 21 CFR Part 11 and GAMP compatible (HW4 Software)
Description
HC2-HK25 / HC2-HK40 The handheld probe is especially suitable for mobile measurements of high temperatures. It measures humidity and temperature and calculates the dew/frost point. Applications Climatic and temperature chambers, dryers, air ducts HC2-C04 / HC2-C05 The miniature probe is used for humidity and temperature measurement in confined spaces. It also calculates the dew and frost point and can be mounted discretely. Applications Museums, glass cabinets, building material tests, automotive and aviation industries, testing laboratories, paper, textile and pharmaceutical industries Features: Range of application -100…200 °C / 0…100 %RH Accuracy: ±0.8 %RH, ±0.1 K, at 23 °C ±5 K Digital interface (UART) and scalable analog outputs, 0…1 V FDA 21 CFR Part 11 and GAMP compatible (HW4 Software)

Suppliers

Company
Product
Description
Supplier Links
Special Humidity Probes - Rotronic HC2-HK/C Series - HNDHLDHC2HKCP - Process Sensing Technologies USA
Hauppauge, NY, United States
Special Humidity Probes - Rotronic HC2-HK/C Series
HNDHLDHC2HKCP
Special Humidity Probes - Rotronic HC2-HK/C Series HNDHLDHC2HKCP
HC2-HK25 / HC2-HK40 The handheld probe is especially suitable for mobile measurements of high temperatures. It measures humidity and temperature and calculates the dew/frost point. Applications Climatic and temperature chambers, dryers, air ducts HC2-C04 / HC2-C05 The miniature probe is used for humidity and temperature measurement in confined spaces. It also calculates the dew and frost point and can be mounted discretely. Applications Museums, glass cabinets, building material tests, automotive and aviation industries, testing laboratories, paper, textile and pharmaceutical industries Features: Range of application -100…200 °C / 0…100 %RH Accuracy: ±0.8 %RH, ±0.1 K, at 23 °C ±5 K Digital interface (UART) and scalable analog outputs, 0…1 V FDA 21 CFR Part 11 and GAMP compatible (HW4 Software)

HC2-HK25 / HC2-HK40
The handheld probe is especially suitable for mobile measurements of high temperatures. It measures humidity and temperature and calculates the dew/frost point.

Applications
Climatic and temperature chambers, dryers, air ducts

HC2-C04 / HC2-C05
The miniature probe is used for humidity and temperature measurement in confined spaces. It also calculates the dew and frost point and can be mounted discretely.

Applications
Museums, glass cabinets, building material tests, automotive and aviation industries, testing laboratories, paper, textile and pharmaceutical industries

Features:

  • Range of application -100…200 °C / 0…100 %RH
  • Accuracy: ±0.8 %RH, ±0.1 K, at 23 °C ±5 K
  • Digital interface (UART) and scalable analog outputs, 0…1 V
  • FDA 21 CFR Part 11 and GAMP compatible (HW4 Software)
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number HNDHLDHC2HKCP
Product Name Special Humidity Probes - Rotronic HC2-HK/C Series
Unlock Full Specs
to access all available technical data

Similar Products

Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Relative Humidity Meter - PCE-MA 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
View Details
T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 2410533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details