Process Sensing Technologies USA Intrinsically Safe Dew-Point Transmitter - Easidew I.S. EA2-IS-TX

Description
The Easidew I.S. (intrinsically safe) is designed to measure trace moisture and water dew-point in hazardous area applications. It is certified for measuring trace moisture in flammable or explosive gases and a wide range of non-polar liquids. It carries global hazardous area certification from IECEx, CSA, FM and ATEX. The Easidew I.S. is available with a choice of process connections for easy installation or retrofit. Features: Measurement ranges -110 up to +20°Cdp Dew point or ppmV moisture content output 2-wire loop power connection Accuracy ±2 °Cdp Traceable calibration certificate Easidew I.S. IECEx, cCSAus, FM and ATEX approvals Low cost of ownership and easy maintenance with sensor exchange program 316 Stainless steel sensor and sample blocks 5/8” UNF, 3/4” UNF, G 1/2” process connections KF40 Glove box flange Oxygen service cleaned Applications: Trace moisture in flammable or non-flammable non-polar liquids Dew-point measurements in flammable or explosive gases, including natural gas Compressed air dryers in hazardous areas Trace moisture and dew-point measurements in CNG Stations
Description
The Easidew I.S. (intrinsically safe) is designed to measure trace moisture and water dew-point in hazardous area applications. It is certified for measuring trace moisture in flammable or explosive gases and a wide range of non-polar liquids. It carries global hazardous area certification from IECEx, CSA, FM and ATEX. The Easidew I.S. is available with a choice of process connections for easy installation or retrofit. Features: Measurement ranges -110 up to +20°Cdp Dew point or ppmV moisture content output 2-wire loop power connection Accuracy ±2 °Cdp Traceable calibration certificate Easidew I.S. IECEx, cCSAus, FM and ATEX approvals Low cost of ownership and easy maintenance with sensor exchange program 316 Stainless steel sensor and sample blocks 5/8” UNF, 3/4” UNF, G 1/2” process connections KF40 Glove box flange Oxygen service cleaned Applications: Trace moisture in flammable or non-flammable non-polar liquids Dew-point measurements in flammable or explosive gases, including natural gas Compressed air dryers in hazardous areas Trace moisture and dew-point measurements in CNG Stations

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Dew-Point Transmitter - Easidew I.S. - EA2-IS-TX - Process Sensing Technologies USA
Hauppauge, NY, United States
Intrinsically Safe Dew-Point Transmitter - Easidew I.S.
EA2-IS-TX
Intrinsically Safe Dew-Point Transmitter - Easidew I.S. EA2-IS-TX
The Easidew I.S. (intrinsically safe) is designed to measure trace moisture and water dew-point in hazardous area applications. It is certified for measuring trace moisture in flammable or explosive gases and a wide range of non-polar liquids. It carries global hazardous area certification from IECEx, CSA, FM and ATEX. The Easidew I.S. is available with a choice of process connections for easy installation or retrofit. Features: Measurement ranges -110 up to +20°Cdp Dew point or ppmV moisture content output 2-wire loop power connection Accuracy ±2 °Cdp Traceable calibration certificate Easidew I.S. IECEx, cCSAus, FM and ATEX approvals Low cost of ownership and easy maintenance with sensor exchange program 316 Stainless steel sensor and sample blocks 5/8” UNF, 3/4” UNF, G 1/2” process connections KF40 Glove box flange Oxygen service cleaned Applications: Trace moisture in flammable or non-flammable non-polar liquids Dew-point measurements in flammable or explosive gases, including natural gas Compressed air dryers in hazardous areas Trace moisture and dew-point measurements in CNG Stations

The Easidew I.S. (intrinsically safe) is designed to measure trace moisture and water dew-point in hazardous area applications. It is certified for measuring trace moisture in flammable or explosive gases and a wide range of non-polar liquids. It carries global hazardous area certification from IECEx, CSA, FM and ATEX.

The Easidew I.S. is available with a choice of process connections for easy installation or retrofit.

Features:

  • Measurement ranges -110 up to +20°Cdp
  • Dew point or ppmV moisture content output
  • 2-wire loop power connection
  • Accuracy ±2 °Cdp
  • Traceable calibration certificate
  • Easidew I.S. IECEx, cCSAus, FM and ATEX approvals
  • Low cost of ownership and easy maintenance with sensor exchange program
  • 316 Stainless steel sensor and sample blocks
  • 5/8” UNF, 3/4” UNF, G 1/2” process connections
  • KF40 Glove box flange
  • Oxygen service cleaned Applications:
  • Trace moisture in flammable or non-flammable non-polar liquids
  • Dew-point measurements in flammable or explosive gases, including natural gas
  • Compressed air dryers in hazardous areas
  • Trace moisture and dew-point measurements in CNG Stations
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number EA2-IS-TX
Product Name Intrinsically Safe Dew-Point Transmitter - Easidew I.S.
Variables Measured DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Single-Channel Hygrometer - dew.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Hygrometers - 630304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Digital Hygrometer
Relative Humidity Range 100 %
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details