Process Sensing Technologies USA Portable Dew-Point Tester | Michell CDP301 cdp301

Description
CDP301 portable HCDP tester uses the chilled mirror principle for both hydrocarbon and water dew point measurements and is designed to follow the requirements as described in ASTM D1142. Based on the visual manual method of observing the formation of condensate, the CDP301 uses a high-definition visual image to assist users and allows image capture and reliable logging of measurements for later review. Features: Fundamental cooled-/chilled-mirr or dew-point measurement principle High-definition colour LC display Visual identification of both water and hydrocarbon dew point Automatic mirror cooling rate control according to ISO 6327 and ASTM D1142 test methods for natural-gas dew-point measurements Self-contained, rechargeable battery powered Exd certified IECEx ATEX Zone 1 IIB+H2 T3 100 barg operating pressure rating Greater than 60˚C measurement depression range (up to 100 barg pressure) Better than +/-0.5˚C accuracy of mirror surface measurement Applications: Natural Gas Processing Transmission Pipeline Checking Sour Natural Gas Validation of online analyzers
Description
CDP301 portable HCDP tester uses the chilled mirror principle for both hydrocarbon and water dew point measurements and is designed to follow the requirements as described in ASTM D1142. Based on the visual manual method of observing the formation of condensate, the CDP301 uses a high-definition visual image to assist users and allows image capture and reliable logging of measurements for later review. Features: Fundamental cooled-/chilled-mirr or dew-point measurement principle High-definition colour LC display Visual identification of both water and hydrocarbon dew point Automatic mirror cooling rate control according to ISO 6327 and ASTM D1142 test methods for natural-gas dew-point measurements Self-contained, rechargeable battery powered Exd certified IECEx ATEX Zone 1 IIB+H2 T3 100 barg operating pressure rating Greater than 60˚C measurement depression range (up to 100 barg pressure) Better than +/-0.5˚C accuracy of mirror surface measurement Applications: Natural Gas Processing Transmission Pipeline Checking Sour Natural Gas Validation of online analyzers

Suppliers

Company
Product
Description
Supplier Links
Portable Dew-Point Tester | Michell CDP301 - cdp301 - Process Sensing Technologies USA
Hauppauge, NY, United States
Portable Dew-Point Tester | Michell CDP301
cdp301
Portable Dew-Point Tester | Michell CDP301 cdp301
CDP301 portable HCDP tester uses the chilled mirror principle for both hydrocarbon and water dew point measurements and is designed to follow the requirements as described in ASTM D1142. Based on the visual manual method of observing the formation of condensate, the CDP301 uses a high-definition visual image to assist users and allows image capture and reliable logging of measurements for later review. Features: Fundamental cooled-/chilled-mirr or dew-point measurement principle High-definition colour LC display Visual identification of both water and hydrocarbon dew point Automatic mirror cooling rate control according to ISO 6327 and ASTM D1142 test methods for natural-gas dew-point measurements Self-contained, rechargeable battery powered Exd certified IECEx ATEX Zone 1 IIB+H2 T3 100 barg operating pressure rating Greater than 60˚C measurement depression range (up to 100 barg pressure) Better than +/-0.5˚C accuracy of mirror surface measurement Applications: Natural Gas Processing Transmission Pipeline Checking Sour Natural Gas Validation of online analyzers

CDP301 portable HCDP tester uses the chilled mirror principle for both hydrocarbon and water dew point measurements and is designed to follow the requirements as described in ASTM D1142. Based on the visual manual method of observing the formation of condensate, the CDP301 uses a high-definition visual image to assist users and allows image capture and reliable logging of measurements for later review.

Features:

  • Fundamental cooled-/chilled-mirror dew-point measurement principle
  • High-definition colour LC display
  • Visual identification of both water and hydrocarbon dew point
  • Automatic mirror cooling rate control according to ISO 6327 and ASTM D1142 test methods for natural-gas dew-point measurements
  • Self-contained, rechargeable battery powered
  • Exd certified IECEx ATEX Zone 1 IIB+H2 T3
  • 100 barg operating pressure rating
  • Greater than 60˚C measurement depression range (up to 100 barg pressure)
  • Better than +/-0.5˚C accuracy of mirror surface measurement Applications:
  • Natural Gas Processing
  • Transmission Pipeline Checking
  • Sour Natural Gas
  • Validation of online analyzers
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number cdp301
Product Name Portable Dew-Point Tester | Michell CDP301
Variables Measured DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Oxide Moisture Transmitter - HygroPro II - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
View Details
Hygrometers - 2410448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Electronic Hygrostat EFR 012 - 01245.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details