Process Sensing Technologies USA Temperature Probe Calibrator | Portable Humidity Calibration HG2

Description
Since its launch, the Rotronic HygroGen has defined the standard for portable humidity and temperature calibration. Hundreds of users worldwide have identified that this tool for the rapid generation of stable temperature and humidity conditions can save significant amounts of time in performing calibrations of all types of humidity instruments from all manufacturers. HygroGen2 HG2-S The HygroGen2 further satisfies the stringent demands of quality and compliance regulations with its ability to calibrate instruments over their full working range, and is embraced throughout the pharmaceutical industry as the leading instrument in its class and is favored in ISO 17025 humidity calibration laboratories across the world. Being portable and robust, it can be set up at the installation location allowing for complete system qualification. HygroGen2 HG2-XL The rock-solid stability, minimal thermal gradients and quick set-point changes of HygroGen2-S are replicated in the HygroGen2 HG2-XL, which boasts a chamber with 10 times the capacity. Features: Generates stable humidity 2…99 % RH and temperature -5…60 ° conditions ( Humidity and temperature changes in less than 5 min Time-saving multiply probes calibration User programmable calibration sequence with up to 200 steps Automatic calibration (optional) Integrated FDA 21 CFR part 11 compliant Rotronic HW4 softwareApplications : On-site calibration solution for all users of humidity and temperature measuring equipment.
Description
Since its launch, the Rotronic HygroGen has defined the standard for portable humidity and temperature calibration. Hundreds of users worldwide have identified that this tool for the rapid generation of stable temperature and humidity conditions can save significant amounts of time in performing calibrations of all types of humidity instruments from all manufacturers. HygroGen2 HG2-S The HygroGen2 further satisfies the stringent demands of quality and compliance regulations with its ability to calibrate instruments over their full working range, and is embraced throughout the pharmaceutical industry as the leading instrument in its class and is favored in ISO 17025 humidity calibration laboratories across the world. Being portable and robust, it can be set up at the installation location allowing for complete system qualification. HygroGen2 HG2-XL The rock-solid stability, minimal thermal gradients and quick set-point changes of HygroGen2-S are replicated in the HygroGen2 HG2-XL, which boasts a chamber with 10 times the capacity. Features: Generates stable humidity 2…99 % RH and temperature -5…60 ° conditions ( Humidity and temperature changes in less than 5 min Time-saving multiply probes calibration User programmable calibration sequence with up to 200 steps Automatic calibration (optional) Integrated FDA 21 CFR part 11 compliant Rotronic HW4 softwareApplications : On-site calibration solution for all users of humidity and temperature measuring equipment.

Suppliers

Company
Product
Description
Supplier Links
Temperature Probe Calibrator | Portable Humidity Calibration - HG2 - Process Sensing Technologies USA
Hauppauge, NY, United States
Temperature Probe Calibrator | Portable Humidity Calibration
HG2
Temperature Probe Calibrator | Portable Humidity Calibration HG2
Since its launch, the Rotronic HygroGen has defined the standard for portable humidity and temperature calibration. Hundreds of users worldwide have identified that this tool for the rapid generation of stable temperature and humidity conditions can save significant amounts of time in performing calibrations of all types of humidity instruments from all manufacturers. HygroGen2 HG2-S The HygroGen2 further satisfies the stringent demands of quality and compliance regulations with its ability to calibrate instruments over their full working range, and is embraced throughout the pharmaceutical industry as the leading instrument in its class and is favored in ISO 17025 humidity calibration laboratories across the world. Being portable and robust, it can be set up at the installation location allowing for complete system qualification. HygroGen2 HG2-XL The rock-solid stability, minimal thermal gradients and quick set-point changes of HygroGen2-S are replicated in the HygroGen2 HG2-XL, which boasts a chamber with 10 times the capacity. Features: Generates stable humidity 2…99 % RH and temperature -5…60 ° conditions ( Humidity and temperature changes in less than 5 min Time-saving multiply probes calibration User programmable calibration sequence with up to 200 steps Automatic calibration (optional) Integrated FDA 21 CFR part 11 compliant Rotronic HW4 softwareApplications : On-site calibration solution for all users of humidity and temperature measuring equipment.

Since its launch, the Rotronic HygroGen has defined the standard for portable humidity and temperature calibration. Hundreds of users worldwide have identified that this tool for the rapid generation of stable temperature and humidity conditions can save significant amounts of time in performing calibrations of all types of humidity instruments from all manufacturers.

HygroGen2 HG2-S
The HygroGen2 further satisfies the stringent demands of quality and compliance regulations with its ability to calibrate instruments over their full working range, and is embraced throughout the pharmaceutical industry as the leading instrument in its class and is favored in ISO 17025 humidity calibration laboratories across the world. Being portable and robust, it can be set up at the installation location allowing for complete system qualification.

HygroGen2 HG2-XL
The rock-solid stability, minimal thermal gradients and quick set-point changes of HygroGen2-S are replicated in the HygroGen2 HG2-XL, which boasts a chamber with 10 times the capacity.

Features:

  • Generates stable humidity 2…99 % RH and temperature -5…60 ° conditions (
  • Humidity and temperature changes in less than 5 min
  • Time-saving multiply probes calibration
  • User programmable calibration sequence with up to 200 steps
  • Automatic calibration (optional)
  • Integrated FDA 21 CFR part 11 compliant Rotronic HW4 softwareApplications:
  • On-site calibration solution for all users of humidity and temperature measuring equipment.
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number HG2
Product Name Temperature Probe Calibrator | Portable Humidity Calibration
Variables Measured Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Analyzer - air.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Moisture Meter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Datalogger; Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details
T15h - t15h - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Moisture Meters - 563024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Meter
Display Digital Readouts or Indicators
View Details