Process Sensing Technologies USA Rotronic HC2A-S(S3) | Standard Probe HC2ASS3SM

Description
The standard Rotronic Humidity and Temperature probes can be used in application with temperature from -50…100°C / 0…100 % RH. With an outstanding accuracy ± 0.8% RH ±0.1°C. For calibration the probes can be replaced without almost any downtime. Together with a Rotronic HF5/8, PF4/5 transmitter or HP32 and HP23 this probe is the first selection for many applications. Versatile Humidity Probe HC2A-S and HC2A-S3 The HC2A-S/-S3 are the most sold versatile probes from Rotronic and form the basis of the product portfolio. They measure humidity and temperature and calculate the dew/frost point. Applications for the Humidity Sensors HC2A-S/-S3: Both humidity sensors are used for HVAC, food industry building services equipment, paper, textile and pharmaceutical industries. The HC2A-S3 version with its white body is additionally used for meteorology. Robust Humidity Probe HC2A-SM The HC2A-SM is the robust probe from Rotronic for harsh environments and adds to the wide product portfolio. It also covers humidity and temperature measurement and dew/frost point calculation. Applications for the Humidity Sensor HC2A-SM: Food, paper, textile, pharmaceutical and cosmetic industries Features: Range of application -50…100 °C / 0…100 %RH Accuracy: ±0.8 %RH, ±0.1 K, at 23 °C ±5 K Digital interface (UART) and scalable analog outputs, 0…1 V FDA 21 CFR Part 11 and GAMP compatible (HW4 Software)Application s: Applications Pharmaceutical industries Incoming goods inspection Food Industry
Description
The standard Rotronic Humidity and Temperature probes can be used in application with temperature from -50…100°C / 0…100 % RH. With an outstanding accuracy ± 0.8% RH ±0.1°C. For calibration the probes can be replaced without almost any downtime. Together with a Rotronic HF5/8, PF4/5 transmitter or HP32 and HP23 this probe is the first selection for many applications. Versatile Humidity Probe HC2A-S and HC2A-S3 The HC2A-S/-S3 are the most sold versatile probes from Rotronic and form the basis of the product portfolio. They measure humidity and temperature and calculate the dew/frost point. Applications for the Humidity Sensors HC2A-S/-S3: Both humidity sensors are used for HVAC, food industry building services equipment, paper, textile and pharmaceutical industries. The HC2A-S3 version with its white body is additionally used for meteorology. Robust Humidity Probe HC2A-SM The HC2A-SM is the robust probe from Rotronic for harsh environments and adds to the wide product portfolio. It also covers humidity and temperature measurement and dew/frost point calculation. Applications for the Humidity Sensor HC2A-SM: Food, paper, textile, pharmaceutical and cosmetic industries Features: Range of application -50…100 °C / 0…100 %RH Accuracy: ±0.8 %RH, ±0.1 K, at 23 °C ±5 K Digital interface (UART) and scalable analog outputs, 0…1 V FDA 21 CFR Part 11 and GAMP compatible (HW4 Software)Application s: Applications Pharmaceutical industries Incoming goods inspection Food Industry

Suppliers

Company
Product
Description
Supplier Links
Rotronic HC2A-S(S3) | Standard Probe - HC2ASS3SM - Process Sensing Technologies USA
Hauppauge, NY, United States
Rotronic HC2A-S(S3) | Standard Probe
HC2ASS3SM
Rotronic HC2A-S(S3) | Standard Probe HC2ASS3SM
The standard Rotronic Humidity and Temperature probes can be used in application with temperature from -50…100°C / 0…100 % RH. With an outstanding accuracy ± 0.8% RH ±0.1°C. For calibration the probes can be replaced without almost any downtime. Together with a Rotronic HF5/8, PF4/5 transmitter or HP32 and HP23 this probe is the first selection for many applications. Versatile Humidity Probe HC2A-S and HC2A-S3 The HC2A-S/-S3 are the most sold versatile probes from Rotronic and form the basis of the product portfolio. They measure humidity and temperature and calculate the dew/frost point. Applications for the Humidity Sensors HC2A-S/-S3: Both humidity sensors are used for HVAC, food industry building services equipment, paper, textile and pharmaceutical industries. The HC2A-S3 version with its white body is additionally used for meteorology. Robust Humidity Probe HC2A-SM The HC2A-SM is the robust probe from Rotronic for harsh environments and adds to the wide product portfolio. It also covers humidity and temperature measurement and dew/frost point calculation. Applications for the Humidity Sensor HC2A-SM: Food, paper, textile, pharmaceutical and cosmetic industries Features: Range of application -50…100 °C / 0…100 %RH Accuracy: ±0.8 %RH, ±0.1 K, at 23 °C ±5 K Digital interface (UART) and scalable analog outputs, 0…1 V FDA 21 CFR Part 11 and GAMP compatible (HW4 Software)Application s: Applications Pharmaceutical industries Incoming goods inspection Food Industry

The standard Rotronic Humidity and Temperature probes can be used in application with temperature from -50…100°C / 0…100 % RH. With an outstanding accuracy ± 0.8% RH ±0.1°C. For calibration the probes can be replaced without almost any downtime. Together with a Rotronic HF5/8, PF4/5 transmitter or HP32 and HP23 this probe is the first selection for many applications.

Versatile Humidity Probe HC2A-S and HC2A-S3
The HC2A-S/-S3 are the most sold versatile probes from Rotronic and form the basis of the product portfolio. They measure humidity and temperature and calculate the dew/frost point.

Applications for the Humidity Sensors HC2A-S/-S3:
Both humidity sensors are used for HVAC, food industry building services equipment, paper, textile and pharmaceutical industries. The HC2A-S3 version with its white body is additionally used for meteorology.

Robust Humidity Probe HC2A-SM
The HC2A-SM is the robust probe from Rotronic for harsh environments and adds to the wide product portfolio. It also covers humidity and temperature measurement and dew/frost point calculation.

Applications for the Humidity Sensor HC2A-SM:
Food, paper, textile, pharmaceutical and cosmetic industries

Features:

  • Range of application -50…100 °C / 0…100 %RH
  • Accuracy: ±0.8 %RH, ±0.1 K, at 23 °C ±5 K
  • Digital interface (UART) and scalable analog outputs, 0…1 V
  • FDA 21 CFR Part 11 and GAMP compatible (HW4 Software)Applications:
    Applications
  • Pharmaceutical industries
  • Incoming goods inspection
  • Food Industry
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number HC2ASS3SM
Product Name Rotronic HC2A-S(S3) | Standard Probe
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details
Inline Moisture Sensor for Grain - PCE-A-315 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 5 to 40 %
View Details
T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 2410467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details