Process Sensing Technologies USA Precision Chilled Mirror Hygrometer - Michell S8000 SK8-411

Description
The S8000 precision hygrometer provides a direct measurement of dew point, temperature and pressure. Suitable for both industrial and laboratory applications, the instrument is compact and self-contained. Dew-point measurement is based on the proven, fundamental optical chilled mirror measurement principle, giving long-term reliable humidity measurement over the entire operating range. The S8000 uses this measurement to offer a range of available measurement units including ppmV, absolute humidity, relative humidity and ppmW. Features: ±0.1 °Cdp (±0.18 °Fdp) accuracy Fundamental, accurate and drift-free measurement Simple configuration and operation via touch screen interface Precision measurements to –60 °C (–76°F) dew point FAST – guaranteed frost formation below 0 °C (+32 °C) Measure at pressures up to 2 MPa (20 barg) USB, Ethernet, RS485 or RS232 connectivity Data logging to SD card or via digital comms Applications: Standards laboratory reference instrument Transformer vacuum drying verification Clean/dry room environmental monitoring Metallurgical process monitoring Reference instrument for commercial calibration laboratory Compressed air dryer R&D SF6 switchgear moisture testing Hydrogen fuel cell R&D
Description
The S8000 precision hygrometer provides a direct measurement of dew point, temperature and pressure. Suitable for both industrial and laboratory applications, the instrument is compact and self-contained. Dew-point measurement is based on the proven, fundamental optical chilled mirror measurement principle, giving long-term reliable humidity measurement over the entire operating range. The S8000 uses this measurement to offer a range of available measurement units including ppmV, absolute humidity, relative humidity and ppmW. Features: ±0.1 °Cdp (±0.18 °Fdp) accuracy Fundamental, accurate and drift-free measurement Simple configuration and operation via touch screen interface Precision measurements to –60 °C (–76°F) dew point FAST – guaranteed frost formation below 0 °C (+32 °C) Measure at pressures up to 2 MPa (20 barg) USB, Ethernet, RS485 or RS232 connectivity Data logging to SD card or via digital comms Applications: Standards laboratory reference instrument Transformer vacuum drying verification Clean/dry room environmental monitoring Metallurgical process monitoring Reference instrument for commercial calibration laboratory Compressed air dryer R&D SF6 switchgear moisture testing Hydrogen fuel cell R&D

Suppliers

Company
Product
Description
Supplier Links
Precision Chilled Mirror Hygrometer - Michell S8000 - SK8-411 - Process Sensing Technologies USA
Hauppauge, NY, United States
Precision Chilled Mirror Hygrometer - Michell S8000
SK8-411
Precision Chilled Mirror Hygrometer - Michell S8000 SK8-411
The S8000 precision hygrometer provides a direct measurement of dew point, temperature and pressure. Suitable for both industrial and laboratory applications, the instrument is compact and self-contained. Dew-point measurement is based on the proven, fundamental optical chilled mirror measurement principle, giving long-term reliable humidity measurement over the entire operating range. The S8000 uses this measurement to offer a range of available measurement units including ppmV, absolute humidity, relative humidity and ppmW. Features: ±0.1 °Cdp (±0.18 °Fdp) accuracy Fundamental, accurate and drift-free measurement Simple configuration and operation via touch screen interface Precision measurements to –60 °C (–76°F) dew point FAST – guaranteed frost formation below 0 °C (+32 °C) Measure at pressures up to 2 MPa (20 barg) USB, Ethernet, RS485 or RS232 connectivity Data logging to SD card or via digital comms Applications: Standards laboratory reference instrument Transformer vacuum drying verification Clean/dry room environmental monitoring Metallurgical process monitoring Reference instrument for commercial calibration laboratory Compressed air dryer R&D SF6 switchgear moisture testing Hydrogen fuel cell R&D

The S8000 precision hygrometer provides a direct measurement of dew point, temperature and pressure. Suitable for both industrial and laboratory applications, the instrument is compact and self-contained.

Dew-point measurement is based on the proven, fundamental optical chilled mirror measurement principle, giving long-term reliable humidity measurement over the entire operating range. The S8000 uses this measurement to offer a range of available measurement units including ppmV, absolute humidity, relative humidity and ppmW.

Features:

  • ±0.1 °Cdp (±0.18 °Fdp) accuracy
  • Fundamental, accurate and drift-free measurement
  • Simple configuration and operation via touch screen interface
  • Precision measurements to –60 °C (–76°F) dew point
  • FAST – guaranteed frost formation below 0 °C (+32 °C)
  • Measure at pressures up to 2 MPa (20 barg)
  • USB, Ethernet, RS485 or RS232 connectivity
  • Data logging to SD card or via digital comms Applications:
  • Standards laboratory reference instrument
  • Transformer vacuum drying verification
  • Clean/dry room environmental monitoring
  • Metallurgical process monitoring
  • Reference instrument for commercial calibration laboratory
  • Compressed air dryer R&D
  • SF6 switchgear moisture testing
  • Hydrogen fuel cell R&D
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number SK8-411
Product Name Precision Chilled Mirror Hygrometer - Michell S8000
Form Factor Meter
Unlock Full Specs
to access all available technical data

Similar Products

Trace Moisture Analyzer - moisture.IQ - Panametrics
Specs
Application Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured DewPoint; Pressure (optional feature); Temperature (optional feature)
View Details
Multifunction Hygrometer - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
T15h - t15h - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 2770037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details