Process Sensing Technologies USA Humidity Validator | Automated Humidity Probe Validation HCAL100

Description
The HygroCal100 provides a stable test chamber to quickly evaluate the performance of relative humidity sensors across a wide range of 5 to 95% relative humidity. Its intuitive 4” touch screen display and interface allows the probes under test to be fully integrated with the chamber and user interface (UI), so up to 7 probes with a variety of diameters and output signals can be powered, monitored and logged simultaneously by one self-contained unit. The HygroCal100 allows you to automate your calibration procedure with ease and will provide a complete logged output of all probes under test against the reference instrument in csv format, ready to download to your USB memory device. Coupled with an Optidew 401 chilled mirror hygrometer, the HygroCal100 becomes a powerful transportable calibration facility. The HygroCal100 can optionally be fitted with a high capacity battery pack, which can power the generator and 7 sensors under test for up to 8 hours. The unit can also run from mains power while charging the battery. Features: Truly portable at 3.2kg, and completely self-contained Intuitive UI makes automating probe verification simple Integral battery pack means validation can be done without access to services Validate 7 probes simultaneously Automated validation procedures for complete hands-off probe verification Internal calibration correction cycle ensures continued confidence Optional chilled mirror reference hygrometer, allowing use as a calibrator Download logged verification data direct to USB memoryApplications: On-site or in-lab verifications Validation of RH probes at pharmaceutical manufacturing facilities Validation of RH probes at meteorological offices Validation of RH probes in food manufacturing
Description
The HygroCal100 provides a stable test chamber to quickly evaluate the performance of relative humidity sensors across a wide range of 5 to 95% relative humidity. Its intuitive 4” touch screen display and interface allows the probes under test to be fully integrated with the chamber and user interface (UI), so up to 7 probes with a variety of diameters and output signals can be powered, monitored and logged simultaneously by one self-contained unit. The HygroCal100 allows you to automate your calibration procedure with ease and will provide a complete logged output of all probes under test against the reference instrument in csv format, ready to download to your USB memory device. Coupled with an Optidew 401 chilled mirror hygrometer, the HygroCal100 becomes a powerful transportable calibration facility. The HygroCal100 can optionally be fitted with a high capacity battery pack, which can power the generator and 7 sensors under test for up to 8 hours. The unit can also run from mains power while charging the battery. Features: Truly portable at 3.2kg, and completely self-contained Intuitive UI makes automating probe verification simple Integral battery pack means validation can be done without access to services Validate 7 probes simultaneously Automated validation procedures for complete hands-off probe verification Internal calibration correction cycle ensures continued confidence Optional chilled mirror reference hygrometer, allowing use as a calibrator Download logged verification data direct to USB memoryApplications: On-site or in-lab verifications Validation of RH probes at pharmaceutical manufacturing facilities Validation of RH probes at meteorological offices Validation of RH probes in food manufacturing

Suppliers

Company
Product
Description
Supplier Links
Humidity Validator | Automated Humidity Probe Validation - HCAL100 - Process Sensing Technologies USA
Hauppauge, NY, United States
Humidity Validator | Automated Humidity Probe Validation
HCAL100
Humidity Validator | Automated Humidity Probe Validation HCAL100
The HygroCal100 provides a stable test chamber to quickly evaluate the performance of relative humidity sensors across a wide range of 5 to 95% relative humidity. Its intuitive 4” touch screen display and interface allows the probes under test to be fully integrated with the chamber and user interface (UI), so up to 7 probes with a variety of diameters and output signals can be powered, monitored and logged simultaneously by one self-contained unit. The HygroCal100 allows you to automate your calibration procedure with ease and will provide a complete logged output of all probes under test against the reference instrument in csv format, ready to download to your USB memory device. Coupled with an Optidew 401 chilled mirror hygrometer, the HygroCal100 becomes a powerful transportable calibration facility. The HygroCal100 can optionally be fitted with a high capacity battery pack, which can power the generator and 7 sensors under test for up to 8 hours. The unit can also run from mains power while charging the battery. Features: Truly portable at 3.2kg, and completely self-contained Intuitive UI makes automating probe verification simple Integral battery pack means validation can be done without access to services Validate 7 probes simultaneously Automated validation procedures for complete hands-off probe verification Internal calibration correction cycle ensures continued confidence Optional chilled mirror reference hygrometer, allowing use as a calibrator Download logged verification data direct to USB memoryApplications: On-site or in-lab verifications Validation of RH probes at pharmaceutical manufacturing facilities Validation of RH probes at meteorological offices Validation of RH probes in food manufacturing

The HygroCal100 provides a stable test chamber to quickly evaluate the performance of relative humidity sensors across a wide range of 5 to 95% relative humidity.

Its intuitive 4” touch screen display and interface allows the probes under test to be fully integrated with the chamber and user interface (UI), so up to 7 probes with a variety of diameters and output signals can be powered, monitored and logged simultaneously by one self-contained unit.

The HygroCal100 allows you to automate your calibration procedure with ease and will provide a complete logged output of all probes under test against the reference instrument in csv format, ready to download to your USB memory device.

Coupled with an Optidew 401 chilled mirror hygrometer, the HygroCal100 becomes a powerful transportable calibration facility.

The HygroCal100 can optionally be fitted with a high capacity battery pack, which can power the generator and 7 sensors under test for up to 8 hours. The unit can also run from mains power while charging the battery.

Features:

  • Truly portable at 3.2kg, and completely self-contained
  • Intuitive UI makes automating probe verification simple
  • Integral battery pack means validation can be done without access to services
  • Validate 7 probes simultaneously
  • Automated validation procedures for complete hands-off probe verification
  • Internal calibration correction cycle ensures continued confidence
  • Optional chilled mirror reference hygrometer, allowing use as a calibrator
  • Download logged verification data direct to USB memoryApplications:
  • On-site or in-lab verifications
  • Validation of RH probes at pharmaceutical manufacturing facilities
  • Validation of RH probes at meteorological offices
  • Validation of RH probes in food manufacturing
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number HCAL100
Product Name Humidity Validator | Automated Humidity Probe Validation
Unlock Full Specs
to access all available technical data

Similar Products

Trace Moisture Analyzer - moisture.IQ - Panametrics
Specs
Application Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured DewPoint; Pressure (optional feature); Temperature (optional feature)
View Details
Moisture Meters - 1799510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
View Details