Process Sensing Technologies USA Cost Effective Humidity Validator - Michell S904 S904

Description
The S904 is a stand-alone and transportable humidity calibrator which is easy to use and maintain. The calibration chamber features 5 interchangeable ports to accommodate virtually any brand, type or model of humidity sensor. This calibrator is ideal for companies or organizations looking to calibrate large numbers of probes in a laboratory or field setting. Features: Simple operation and maintenance Easy calibration of relative humidity sensors Excellent chamber stability and uniformity Manual control or optional straightforward automated set point programming Optional in-built data-logging for reference probe and probes under calibration Humidity and temperature-controll ed chamber Generate 10 to 90% RH over +10 to +50°C temperature Transportable to allow on-site calibrations Applications: On-site or in-lab verifications Validation of RH probes at pharmaceutical manufacturing facilities Validation of RH probes at meteorological offices Validation of RH probes in food manufacturing
Description
The S904 is a stand-alone and transportable humidity calibrator which is easy to use and maintain. The calibration chamber features 5 interchangeable ports to accommodate virtually any brand, type or model of humidity sensor. This calibrator is ideal for companies or organizations looking to calibrate large numbers of probes in a laboratory or field setting. Features: Simple operation and maintenance Easy calibration of relative humidity sensors Excellent chamber stability and uniformity Manual control or optional straightforward automated set point programming Optional in-built data-logging for reference probe and probes under calibration Humidity and temperature-controll ed chamber Generate 10 to 90% RH over +10 to +50°C temperature Transportable to allow on-site calibrations Applications: On-site or in-lab verifications Validation of RH probes at pharmaceutical manufacturing facilities Validation of RH probes at meteorological offices Validation of RH probes in food manufacturing

Suppliers

Company
Product
Description
Supplier Links
Cost Effective Humidity Validator - Michell S904 - S904 - Process Sensing Technologies USA
Hauppauge, NY, United States
Cost Effective Humidity Validator - Michell S904
S904
Cost Effective Humidity Validator - Michell S904 S904
The S904 is a stand-alone and transportable humidity calibrator which is easy to use and maintain. The calibration chamber features 5 interchangeable ports to accommodate virtually any brand, type or model of humidity sensor. This calibrator is ideal for companies or organizations looking to calibrate large numbers of probes in a laboratory or field setting. Features: Simple operation and maintenance Easy calibration of relative humidity sensors Excellent chamber stability and uniformity Manual control or optional straightforward automated set point programming Optional in-built data-logging for reference probe and probes under calibration Humidity and temperature-controll ed chamber Generate 10 to 90% RH over +10 to +50°C temperature Transportable to allow on-site calibrations Applications: On-site or in-lab verifications Validation of RH probes at pharmaceutical manufacturing facilities Validation of RH probes at meteorological offices Validation of RH probes in food manufacturing

The S904 is a stand-alone and transportable humidity calibrator which is easy to use and maintain. The calibration chamber features 5 interchangeable ports to accommodate virtually any brand, type or model of humidity sensor. This calibrator is ideal for companies or organizations looking to calibrate large numbers of probes in a laboratory or field setting.

Features:

  • Simple operation and maintenance
  • Easy calibration of relative humidity sensors
  • Excellent chamber stability and uniformity
  • Manual control or optional straightforward automated set point programming
  • Optional in-built data-logging for reference probe and probes under calibration
  • Humidity and temperature-controlled chamber
  • Generate 10 to 90% RH over +10 to +50°C temperature
  • Transportable to allow on-site calibrations Applications:
  • On-site or in-lab verifications
  • Validation of RH probes at pharmaceutical manufacturing facilities
  • Validation of RH probes at meteorological offices
  • Validation of RH probes in food manufacturing
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number S904
Product Name Cost Effective Humidity Validator - Michell S904
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Oxide Moisture Transmitter - HygroPro XP - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
View Details
Hygrometers - 1232353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Digital hygrometer
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
View Details