Process Sensing Technologies USA Fast-Response Dew-Point Hygrometer - Michell SF82 Online SF82Online

Description
The SF82 Online has been developed as a fast-response, quick-to-install hygrometer system for the complete dew-point measurement range of -60 up to +60 °C dew point, which covers many moisture measurement applications. Features: Measurement range -60 to +60 °C dew point Accuracy ±2 °C dew point 4 to 20 mA output Modbus RTU over RS485 output Dual configurable alarm outputs Sample block and cable included Traceable 9-point calibration certificate Ultra-fast response to moisture changeApplications: Membrane dryers Adsorption dryers Medical and surgical air Breathing air Additive manufacturing Glove boxes Plastic injection moulding
Description
The SF82 Online has been developed as a fast-response, quick-to-install hygrometer system for the complete dew-point measurement range of -60 up to +60 °C dew point, which covers many moisture measurement applications. Features: Measurement range -60 to +60 °C dew point Accuracy ±2 °C dew point 4 to 20 mA output Modbus RTU over RS485 output Dual configurable alarm outputs Sample block and cable included Traceable 9-point calibration certificate Ultra-fast response to moisture changeApplications: Membrane dryers Adsorption dryers Medical and surgical air Breathing air Additive manufacturing Glove boxes Plastic injection moulding

Suppliers

Company
Product
Description
Supplier Links
Fast-Response Dew-Point Hygrometer - Michell SF82 Online - SF82Online - Process Sensing Technologies USA
Hauppauge, NY, United States
Fast-Response Dew-Point Hygrometer - Michell SF82 Online
SF82Online
Fast-Response Dew-Point Hygrometer - Michell SF82 Online SF82Online
The SF82 Online has been developed as a fast-response, quick-to-install hygrometer system for the complete dew-point measurement range of -60 up to +60 °C dew point, which covers many moisture measurement applications. Features: Measurement range -60 to +60 °C dew point Accuracy ±2 °C dew point 4 to 20 mA output Modbus RTU over RS485 output Dual configurable alarm outputs Sample block and cable included Traceable 9-point calibration certificate Ultra-fast response to moisture changeApplications: Membrane dryers Adsorption dryers Medical and surgical air Breathing air Additive manufacturing Glove boxes Plastic injection moulding

The SF82 Online has been developed as a fast-response, quick-to-install hygrometer system for the complete dew-point measurement range of -60 up to +60 °C dew point, which covers many moisture measurement applications.

Features:

  • Measurement range -60 to +60 °C dew point
  • Accuracy ±2 °C dew point
  • 4 to 20 mA output
  • Modbus RTU over RS485 output
  • Dual configurable alarm outputs
  • Sample block and cable included
  • Traceable 9-point calibration certificate
  • Ultra-fast response to moisture changeApplications:
  • Membrane dryers
  • Adsorption dryers
  • Medical and surgical air
  • Breathing air
  • Additive manufacturing
  • Glove boxes
  • Plastic injection moulding
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number SF82Online
Product Name Fast-Response Dew-Point Hygrometer - Michell SF82 Online
Variables Measured DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Moisture Sensor - PCE-MWM 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.1000 to 100 %
View Details
T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 2410467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details