Process Sensing Technologies USA Portable Dew-Point Hygrometer - Michell MDM300 Series MDM300

Description
A high-speed portable dew-point hygrometer for rapid spot-check measurements of dew point or moisture content in compressed air, natural gas, high voltage switchgear quench gas and many other applications. The sensor responds quickly to changes in moisture whether from dry to wet or wet to dry. This means there is no need to wait between measurements, allowing operators to make more measurements in a day. The general purpose MDM300 is suitable for safe area use, while the intrinsically safe MDM300 I.S. has global hazardous area approval from ATEX, IECEx, cQPSus and EAC Ex and is able to measure moisture in flammable gases such as natural gas or bio-gas. It has a hard-wearing, ergonomic case and an easy-to-use interface for comfortable and practical operation in the toughest industrial environments. Features: Repeatedly fast measurements at low pressure from less than 15 minutes for T95 to -60°C (-76°F) Higher pressure measurements possible – up to 350 barg (5076 psig) Long battery life: up to 48 hours of typical use between charges Intuitive application kits allow quick and straightforward connection to your sample point Durable, yet easy to handle and operate: designed for use in industrial environments Lightweight: less than 1.5kg (3.3lb) 13-point traceable calibration certificate Applications: Dew point in natural gas processing and pipelines Monitoring of desiccant dryers for compressed air or plastic moulding equipment Moisture measurement in high-voltage switchgear quench gas Moisture measurement in petrochemical refineries Industrial gas production and transportation Medical gas quality Dew-point measurement in metallurgical applications
Description
A high-speed portable dew-point hygrometer for rapid spot-check measurements of dew point or moisture content in compressed air, natural gas, high voltage switchgear quench gas and many other applications. The sensor responds quickly to changes in moisture whether from dry to wet or wet to dry. This means there is no need to wait between measurements, allowing operators to make more measurements in a day. The general purpose MDM300 is suitable for safe area use, while the intrinsically safe MDM300 I.S. has global hazardous area approval from ATEX, IECEx, cQPSus and EAC Ex and is able to measure moisture in flammable gases such as natural gas or bio-gas. It has a hard-wearing, ergonomic case and an easy-to-use interface for comfortable and practical operation in the toughest industrial environments. Features: Repeatedly fast measurements at low pressure from less than 15 minutes for T95 to -60°C (-76°F) Higher pressure measurements possible – up to 350 barg (5076 psig) Long battery life: up to 48 hours of typical use between charges Intuitive application kits allow quick and straightforward connection to your sample point Durable, yet easy to handle and operate: designed for use in industrial environments Lightweight: less than 1.5kg (3.3lb) 13-point traceable calibration certificate Applications: Dew point in natural gas processing and pipelines Monitoring of desiccant dryers for compressed air or plastic moulding equipment Moisture measurement in high-voltage switchgear quench gas Moisture measurement in petrochemical refineries Industrial gas production and transportation Medical gas quality Dew-point measurement in metallurgical applications

Suppliers

Company
Product
Description
Supplier Links
Portable Dew-Point Hygrometer - Michell MDM300 Series - MDM300 - Process Sensing Technologies USA
Hauppauge, NY, United States
Portable Dew-Point Hygrometer - Michell MDM300 Series
MDM300
Portable Dew-Point Hygrometer - Michell MDM300 Series MDM300
A high-speed portable dew-point hygrometer for rapid spot-check measurements of dew point or moisture content in compressed air, natural gas, high voltage switchgear quench gas and many other applications. The sensor responds quickly to changes in moisture whether from dry to wet or wet to dry. This means there is no need to wait between measurements, allowing operators to make more measurements in a day. The general purpose MDM300 is suitable for safe area use, while the intrinsically safe MDM300 I.S. has global hazardous area approval from ATEX, IECEx, cQPSus and EAC Ex and is able to measure moisture in flammable gases such as natural gas or bio-gas. It has a hard-wearing, ergonomic case and an easy-to-use interface for comfortable and practical operation in the toughest industrial environments. Features: Repeatedly fast measurements at low pressure from less than 15 minutes for T95 to -60°C (-76°F) Higher pressure measurements possible – up to 350 barg (5076 psig) Long battery life: up to 48 hours of typical use between charges Intuitive application kits allow quick and straightforward connection to your sample point Durable, yet easy to handle and operate: designed for use in industrial environments Lightweight: less than 1.5kg (3.3lb) 13-point traceable calibration certificate Applications: Dew point in natural gas processing and pipelines Monitoring of desiccant dryers for compressed air or plastic moulding equipment Moisture measurement in high-voltage switchgear quench gas Moisture measurement in petrochemical refineries Industrial gas production and transportation Medical gas quality Dew-point measurement in metallurgical applications

A high-speed portable dew-point hygrometer for rapid spot-check measurements of dew point or moisture content in compressed air, natural gas, high voltage switchgear quench gas and many other applications. The sensor responds quickly to changes in moisture whether from dry to wet or wet to dry. This means there is no need to wait between measurements, allowing operators to make more measurements in a day.

The general purpose MDM300 is suitable for safe area use, while the intrinsically safe MDM300 I.S. has global hazardous area approval from ATEX, IECEx, cQPSus and EAC Ex and is able to measure moisture in flammable gases such as natural gas or bio-gas.

It has a hard-wearing, ergonomic case and an easy-to-use interface for comfortable and practical operation in the toughest industrial environments.

Features:

  • Repeatedly fast measurements at low pressure from less than 15 minutes for T95 to -60°C (-76°F)
  • Higher pressure measurements possible – up to 350 barg (5076 psig)
  • Long battery life: up to 48 hours of typical use between charges
  • Intuitive application kits allow quick and straightforward connection to your sample point
  • Durable, yet easy to handle and operate: designed for use in industrial environments
  • Lightweight: less than 1.5kg (3.3lb)
  • 13-point traceable calibration certificate Applications:
  • Dew point in natural gas processing and pipelines
  • Monitoring of desiccant dryers for compressed air or plastic moulding equipment
  • Moisture measurement in high-voltage switchgear quench gas
  • Moisture measurement in petrochemical refineries
  • Industrial gas production and transportation
  • Medical gas quality
  • Dew-point measurement in metallurgical applications
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number MDM300
Product Name Portable Dew-Point Hygrometer - Michell MDM300 Series
Variables Measured DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Hygrometers - 2184310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Relative Humidity Range 100 %
Operating Temp 140 F (60 C)
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
View Details