Process Sensing Technologies USA Chilled Mirror Hygrometer - Michell S8000 Remote SK8-R

Description
The S8000 Remote is a compact chilled mirror hygrometer with a remote sensor. It provides it provides fundamentally derived, high precision relative humidity readings necessary for validating the results of environmental tests. It offers a wide measurement range from the equivalent of <0.5 to 100% RH (dew point range: –40 to +120°C) at temperatures up to +120°C. The S8000 Remote features a new sensor design, incorporating a high precision 1/10DIN PT100 to provide ±0.1°C accuracy of dew-point measurement. Combined with the ±0.1°C accuracy temperature measurement sensor, the RH measurement accuracy of the S8000 Remote is better than other products currently available on the market. Features: Fundamental, accurate and low-drift measurement Remote sensor Open design allows remote sensor to be mounted into a sample flow or simply placed in an environment to be monitored -40 to +120°C dew-point range with ±0.1°C accuracy Data logging via USB, Ethernet or SD card 'FAST' guarantees frost formation below 0°C Sensor operates in pressures up to 20 barg Applications: Engine test cell monitoring – from commercial vehicle to high performance engines Environmental chamber verification for: Component testing Corrosion testing Pharmaceutical validation Precision HVAC control Lithium Ion battery manufacture
Description
The S8000 Remote is a compact chilled mirror hygrometer with a remote sensor. It provides it provides fundamentally derived, high precision relative humidity readings necessary for validating the results of environmental tests. It offers a wide measurement range from the equivalent of <0.5 to 100% RH (dew point range: –40 to +120°C) at temperatures up to +120°C. The S8000 Remote features a new sensor design, incorporating a high precision 1/10DIN PT100 to provide ±0.1°C accuracy of dew-point measurement. Combined with the ±0.1°C accuracy temperature measurement sensor, the RH measurement accuracy of the S8000 Remote is better than other products currently available on the market. Features: Fundamental, accurate and low-drift measurement Remote sensor Open design allows remote sensor to be mounted into a sample flow or simply placed in an environment to be monitored -40 to +120°C dew-point range with ±0.1°C accuracy Data logging via USB, Ethernet or SD card 'FAST' guarantees frost formation below 0°C Sensor operates in pressures up to 20 barg Applications: Engine test cell monitoring – from commercial vehicle to high performance engines Environmental chamber verification for: Component testing Corrosion testing Pharmaceutical validation Precision HVAC control Lithium Ion battery manufacture

Suppliers

Company
Product
Description
Supplier Links
Chilled Mirror Hygrometer - Michell S8000 Remote - SK8-R - Process Sensing Technologies USA
Hauppauge, NY, United States
Chilled Mirror Hygrometer - Michell S8000 Remote
SK8-R
Chilled Mirror Hygrometer - Michell S8000 Remote SK8-R
The S8000 Remote is a compact chilled mirror hygrometer with a remote sensor. It provides it provides fundamentally derived, high precision relative humidity readings necessary for validating the results of environmental tests. It offers a wide measurement range from the equivalent of <0.5 to 100% RH (dew point range: –40 to +120°C) at temperatures up to +120°C. The S8000 Remote features a new sensor design, incorporating a high precision 1/10DIN PT100 to provide ±0.1°C accuracy of dew-point measurement. Combined with the ±0.1°C accuracy temperature measurement sensor, the RH measurement accuracy of the S8000 Remote is better than other products currently available on the market. Features: Fundamental, accurate and low-drift measurement Remote sensor Open design allows remote sensor to be mounted into a sample flow or simply placed in an environment to be monitored -40 to +120°C dew-point range with ±0.1°C accuracy Data logging via USB, Ethernet or SD card 'FAST' guarantees frost formation below 0°C Sensor operates in pressures up to 20 barg Applications: Engine test cell monitoring – from commercial vehicle to high performance engines Environmental chamber verification for: Component testing Corrosion testing Pharmaceutical validation Precision HVAC control Lithium Ion battery manufacture

The S8000 Remote is a compact chilled mirror hygrometer with a remote sensor. It provides it provides fundamentally derived, high precision relative humidity readings necessary for validating the results of environmental tests.

It offers a wide measurement range from the equivalent of <0.5 to 100% RH (dew point range: –40 to +120°C) at temperatures up to +120°C. The S8000 Remote features a new sensor design, incorporating a high precision 1/10DIN PT100 to provide ±0.1°C accuracy of dew-point measurement. Combined with the ±0.1°C accuracy temperature measurement sensor, the RH measurement accuracy of the S8000 Remote is better than other products currently available on the market.

Features:

  • Fundamental, accurate and low-drift measurement
  • Remote sensor
  • Open design allows remote sensor to be mounted into a sample flow or simply placed in an environment to be monitored
  • -40 to +120°C dew-point range with ±0.1°C accuracy
  • Data logging via USB, Ethernet or SD card
  • 'FAST' guarantees frost formation below 0°C
  • Sensor operates in pressures up to 20 barg Applications:
  • Engine test cell monitoring – from commercial vehicle to high performance engines
  • Environmental chamber verification for:
    • Component testing
    • Corrosion testing
    • Pharmaceutical validation
    • Precision HVAC control
    • Lithium Ion battery manufacture
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number SK8-R
Product Name Chilled Mirror Hygrometer - Michell S8000 Remote
Form Factor Meter
Unlock Full Specs
to access all available technical data