Process Sensing Technologies USA Rail Dew-Point Transmitter - Michell SF72 Rail SPO106

Description
A cost-effective moisture transmitter designed to continuously monitor the performance of the compressed air dryers on railway rolling stock to ensure the safety and efficiency of braking and other systems. Using Michell’s latest generation of polymer moisture sensor to provide fast, reliable readings of dew-point, allowing for fast action to be taken by operators. The transmitter itself has a heavy duty M12 electrical connector and is calibrated to measure within the range of -60 to +60°C dew point: wide enough to cope with extreme conditions found in railways around the world. The sensor has the following rail-industry approvals: EMC/RFI approval to rail standard EN50121-3-2 Shock/vibration approved to rail standard IEC16373:1999-01 (EN50155) Features: M12 electrical connector Dew-point measurement range –60 to +60 °Cdp (-76 to +140°Fdp) Fast response 316 stainless steel IP66 construction Traceable calibration certificate Accuracy ±2°Cdp (±3.6°Fdp) G 1/2” BSP process connection Applications: Monitoring compressed air dryers on railway rolling stock
Description
A cost-effective moisture transmitter designed to continuously monitor the performance of the compressed air dryers on railway rolling stock to ensure the safety and efficiency of braking and other systems. Using Michell’s latest generation of polymer moisture sensor to provide fast, reliable readings of dew-point, allowing for fast action to be taken by operators. The transmitter itself has a heavy duty M12 electrical connector and is calibrated to measure within the range of -60 to +60°C dew point: wide enough to cope with extreme conditions found in railways around the world. The sensor has the following rail-industry approvals: EMC/RFI approval to rail standard EN50121-3-2 Shock/vibration approved to rail standard IEC16373:1999-01 (EN50155) Features: M12 electrical connector Dew-point measurement range –60 to +60 °Cdp (-76 to +140°Fdp) Fast response 316 stainless steel IP66 construction Traceable calibration certificate Accuracy ±2°Cdp (±3.6°Fdp) G 1/2” BSP process connection Applications: Monitoring compressed air dryers on railway rolling stock

Suppliers

Company
Product
Description
Supplier Links
Rail Dew-Point Transmitter - Michell SF72 Rail - SPO106 - Process Sensing Technologies USA
Hauppauge, NY, United States
Rail Dew-Point Transmitter - Michell SF72 Rail
SPO106
Rail Dew-Point Transmitter - Michell SF72 Rail SPO106
A cost-effective moisture transmitter designed to continuously monitor the performance of the compressed air dryers on railway rolling stock to ensure the safety and efficiency of braking and other systems. Using Michell’s latest generation of polymer moisture sensor to provide fast, reliable readings of dew-point, allowing for fast action to be taken by operators. The transmitter itself has a heavy duty M12 electrical connector and is calibrated to measure within the range of -60 to +60°C dew point: wide enough to cope with extreme conditions found in railways around the world. The sensor has the following rail-industry approvals: EMC/RFI approval to rail standard EN50121-3-2 Shock/vibration approved to rail standard IEC16373:1999-01 (EN50155) Features: M12 electrical connector Dew-point measurement range –60 to +60 °Cdp (-76 to +140°Fdp) Fast response 316 stainless steel IP66 construction Traceable calibration certificate Accuracy ±2°Cdp (±3.6°Fdp) G 1/2” BSP process connection Applications: Monitoring compressed air dryers on railway rolling stock

A cost-effective moisture transmitter designed to continuously monitor the performance of the compressed air dryers on railway rolling stock to ensure the safety and efficiency of braking and other systems.

Using Michell’s latest generation of polymer moisture sensor to provide fast, reliable readings of dew-point, allowing for fast action to be taken by operators.

The transmitter itself has a heavy duty M12 electrical connector and is calibrated to measure within the range of -60 to +60°C dew point: wide enough to cope with extreme conditions found in railways around the world.

The sensor has the following rail-industry approvals:

  • EMC/RFI approval to rail standard EN50121-3-2
  • Shock/vibration approved to rail standard IEC16373:1999-01 (EN50155)

Features:

  • M12 electrical connector
  • Dew-point measurement range –60 to +60 °Cdp (-76 to +140°Fdp)
  • Fast response
  • 316 stainless steel IP66 construction
  • Traceable calibration certificate
  • Accuracy ±2°Cdp (±3.6°Fdp)
  • G 1/2” BSP process connection Applications:
  • Monitoring compressed air dryers on railway rolling stock
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number SPO106
Product Name Rail Dew-Point Transmitter - Michell SF72 Rail
Variables Measured DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Oxide Moisture Transmitter - HygroPro XP - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
View Details
Moisture Sensor - PCE-MWM 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.1000 to 100 %
View Details
T15h - t15h - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 2769894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details