Process Sensing Technologies USA Measures relative humidity, temperature and dew/frost point in industrial environments and outdoors. HF73A

Description
The HF73A transmitter series is designed for fixed installation in industrial applications where conditions are within the range of 0 to 100 %rh and -100 to 150 °C (-148 to 302 °F). The probe of the HF73A can survive exposure to temperature up to 200 °C (392 °F). Equipped with an aluminum enclosure and a PPS probe, the HF73A can handle the toughest industrial environments. The HF73A transmitter is available in different configurations and has extensive settings and functions that can be configured and enabled with the ROTRONIC HW4 software after connecting the HF73A to a PC. Features: Accuracy: ±1.0 %rh / ±0.2 K at 23°C ±5 K Temperature limit at probe: max. -100…200 °C / 0…100 %rh Range of application electronics: -40…85 °C / 0…100 %rh Metal housing (aluminum diecast) and probe of PPS Various probe lengths available Use as a simulator for system validation Adjusted at 23 °C and 10, 35, 80 %rhApplications: Measures relative humidity temperature and dew/frost point in industrial environments and outdoors For use in harsh conditions
Description
The HF73A transmitter series is designed for fixed installation in industrial applications where conditions are within the range of 0 to 100 %rh and -100 to 150 °C (-148 to 302 °F). The probe of the HF73A can survive exposure to temperature up to 200 °C (392 °F). Equipped with an aluminum enclosure and a PPS probe, the HF73A can handle the toughest industrial environments. The HF73A transmitter is available in different configurations and has extensive settings and functions that can be configured and enabled with the ROTRONIC HW4 software after connecting the HF73A to a PC. Features: Accuracy: ±1.0 %rh / ±0.2 K at 23°C ±5 K Temperature limit at probe: max. -100…200 °C / 0…100 %rh Range of application electronics: -40…85 °C / 0…100 %rh Metal housing (aluminum diecast) and probe of PPS Various probe lengths available Use as a simulator for system validation Adjusted at 23 °C and 10, 35, 80 %rhApplications: Measures relative humidity temperature and dew/frost point in industrial environments and outdoors For use in harsh conditions

Suppliers

Company
Product
Description
Supplier Links
Measures relative humidity, temperature and dew/frost point in industrial environments and outdoors. - HF73A - Process Sensing Technologies USA
Hauppauge, NY, United States
Measures relative humidity, temperature and dew/frost point in industrial environments and outdoors.
HF73A
Measures relative humidity, temperature and dew/frost point in industrial environments and outdoors. HF73A
The HF73A transmitter series is designed for fixed installation in industrial applications where conditions are within the range of 0 to 100 %rh and -100 to 150 °C (-148 to 302 °F). The probe of the HF73A can survive exposure to temperature up to 200 °C (392 °F). Equipped with an aluminum enclosure and a PPS probe, the HF73A can handle the toughest industrial environments. The HF73A transmitter is available in different configurations and has extensive settings and functions that can be configured and enabled with the ROTRONIC HW4 software after connecting the HF73A to a PC. Features: Accuracy: ±1.0 %rh / ±0.2 K at 23°C ±5 K Temperature limit at probe: max. -100…200 °C / 0…100 %rh Range of application electronics: -40…85 °C / 0…100 %rh Metal housing (aluminum diecast) and probe of PPS Various probe lengths available Use as a simulator for system validation Adjusted at 23 °C and 10, 35, 80 %rhApplications: Measures relative humidity temperature and dew/frost point in industrial environments and outdoors For use in harsh conditions

The HF73A transmitter series is designed for fixed installation in industrial applications where conditions are within the range of 0 to 100 %rh and -100 to 150 °C (-148 to 302 °F). The probe of the HF73A can survive exposure to temperature up to 200 °C (392 °F). Equipped with an aluminum enclosure and a PPS probe, the HF73A can handle the toughest industrial environments.

The HF73A transmitter is available in different configurations and has extensive settings and functions that can be configured and enabled with the ROTRONIC HW4 software after connecting the HF73A to a PC.

Features:

  • Accuracy: ±1.0 %rh / ±0.2 K at 23°C ±5 K
  • Temperature limit at probe: max. -100…200 °C / 0…100 %rh
  • Range of application electronics: -40…85 °C / 0…100 %rh
  • Metal housing (aluminum diecast) and probe of PPS
  • Various probe lengths available
  • Use as a simulator for system validation
  • Adjusted at 23 °C and 10, 35, 80 %rhApplications:
  • Measures relative humidity
  • temperature and dew/frost point in industrial environments and outdoors
  • For use in harsh conditions
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number HF73A
Product Name Measures relative humidity, temperature and dew/frost point in industrial environments and outdoors.
Variables Measured Relative Humidity; DewPoint; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Portable Moisture Analyzer - TransPort Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Features Battery Powered
View Details
Moisture Meter - PCE-MWM 230 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Meter
Moisture Content Range 0.0 to 100 %
View Details
T12 - t12 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Moisture Meters - 563026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Display Digital Readouts or Indicators
View Details