Process Sensing Technologies USA Water Activity Probe - Rotronic HC2-AW H2AWPROB

Description
The HC2-AW has the Rotronic Connector, and can be used with Hygrolab, Hygrolab C1 and HP23-AW-A. The HC2-AW-USB Probe has an USB interface for direct connection to a PC. The HW4 Software must be ordered separately. Features: Capabale of AW Quick function for fast measurement results (typically 4-5 minutes) High accuracy ± 0.008 aw, ± 0.8 % RH, ± 0.1 K @ 10…30°C Range of application: 0…1 aw (0…100 %RH) / -40…85 °C USB Interface (HC2-AW-USB)Applicat ions: Quality assurance in food manufacturing Coffee processing Tobacco industry Grain storage Pharmaceutical industry.
Description
The HC2-AW has the Rotronic Connector, and can be used with Hygrolab, Hygrolab C1 and HP23-AW-A. The HC2-AW-USB Probe has an USB interface for direct connection to a PC. The HW4 Software must be ordered separately. Features: Capabale of AW Quick function for fast measurement results (typically 4-5 minutes) High accuracy ± 0.008 aw, ± 0.8 % RH, ± 0.1 K @ 10…30°C Range of application: 0…1 aw (0…100 %RH) / -40…85 °C USB Interface (HC2-AW-USB)Applicat ions: Quality assurance in food manufacturing Coffee processing Tobacco industry Grain storage Pharmaceutical industry.

Suppliers

Company
Product
Description
Supplier Links
Water Activity Probe - Rotronic HC2-AW - H2AWPROB - Process Sensing Technologies USA
Hauppauge, NY, United States
Water Activity Probe - Rotronic HC2-AW
H2AWPROB
Water Activity Probe - Rotronic HC2-AW H2AWPROB
The HC2-AW has the Rotronic Connector, and can be used with Hygrolab, Hygrolab C1 and HP23-AW-A. The HC2-AW-USB Probe has an USB interface for direct connection to a PC. The HW4 Software must be ordered separately. Features: Capabale of AW Quick function for fast measurement results (typically 4-5 minutes) High accuracy ± 0.008 aw, ± 0.8 % RH, ± 0.1 K @ 10…30°C Range of application: 0…1 aw (0…100 %RH) / -40…85 °C USB Interface (HC2-AW-USB)Applicat ions: Quality assurance in food manufacturing Coffee processing Tobacco industry Grain storage Pharmaceutical industry.

The HC2-AW has the Rotronic Connector, and can be used with Hygrolab, Hygrolab C1 and HP23-AW-A. The HC2-AW-USB Probe has an USB interface for direct connection to a PC. The HW4 Software must be ordered separately.

Features:

  • Capabale of AW Quick function for fast measurement results (typically 4-5 minutes)
  • High accuracy ± 0.008 aw, ± 0.8 % RH, ± 0.1 K @ 10…30°C
  • Range of application: 0…1 aw (0…100 %RH) / -40…85 °C
  • USB Interface (HC2-AW-USB)Applications:
  • Quality assurance in food manufacturing
  • Coffee processing
  • Tobacco industry
  • Grain storage
  • Pharmaceutical industry.
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number H2AWPROB
Product Name Water Activity Probe - Rotronic HC2-AW
Variables Measured Water Activity
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Oxide Moisture Transmitter - HygroPro XP - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
View Details
Hygrometers - 2769893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details
Electronic Hygrostat DCF 010 - 01012.0-20 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details