Process Sensing Technologies USA Humidity Standards and Calibration Devices - Rotronic HUMCALDEV

Description
Salt solutions Equipped with Rotronic humidity standards, a suitable calibration device and the HW4 software, it is easy to calibrate and adjust probes on-site at your premises. Calibration devices Rotronic calibration devices are small, airtight chambers that fit any 5/12/15/25 mm probes precisely (Rotronic standard 15/25mm). The lower part of the device consists of a screw-on lid into which the humidity standard is poured on to an absorbent textile pad. The specified humidity is generated in the calibration device after a stabilization period. High humidity values require a longer stabilization period. The probe can then be calibrated or adjusted by comparison with the reference value of the humidity standard. Features: Traceable to national standard Inexpensive calibration on site Simple and safe use Unlimited lifetime as long as the glass ampoules are kept sealedApplications: Calibration and adjustment of Rotronic probes (third-party probes also possible).
Description
Salt solutions Equipped with Rotronic humidity standards, a suitable calibration device and the HW4 software, it is easy to calibrate and adjust probes on-site at your premises. Calibration devices Rotronic calibration devices are small, airtight chambers that fit any 5/12/15/25 mm probes precisely (Rotronic standard 15/25mm). The lower part of the device consists of a screw-on lid into which the humidity standard is poured on to an absorbent textile pad. The specified humidity is generated in the calibration device after a stabilization period. High humidity values require a longer stabilization period. The probe can then be calibrated or adjusted by comparison with the reference value of the humidity standard. Features: Traceable to national standard Inexpensive calibration on site Simple and safe use Unlimited lifetime as long as the glass ampoules are kept sealedApplications: Calibration and adjustment of Rotronic probes (third-party probes also possible).

Suppliers

Company
Product
Description
Supplier Links
Humidity Standards and Calibration Devices - Rotronic - HUMCALDEV - Process Sensing Technologies USA
Hauppauge, NY, United States
Humidity Standards and Calibration Devices - Rotronic
HUMCALDEV
Humidity Standards and Calibration Devices - Rotronic HUMCALDEV
Salt solutions Equipped with Rotronic humidity standards, a suitable calibration device and the HW4 software, it is easy to calibrate and adjust probes on-site at your premises. Calibration devices Rotronic calibration devices are small, airtight chambers that fit any 5/12/15/25 mm probes precisely (Rotronic standard 15/25mm). The lower part of the device consists of a screw-on lid into which the humidity standard is poured on to an absorbent textile pad. The specified humidity is generated in the calibration device after a stabilization period. High humidity values require a longer stabilization period. The probe can then be calibrated or adjusted by comparison with the reference value of the humidity standard. Features: Traceable to national standard Inexpensive calibration on site Simple and safe use Unlimited lifetime as long as the glass ampoules are kept sealedApplications: Calibration and adjustment of Rotronic probes (third-party probes also possible).

Salt solutions

Equipped with Rotronic humidity standards, a suitable calibration device and the HW4 software, it is easy to calibrate and adjust probes on-site at your premises.

Calibration devices

Rotronic calibration devices are small, airtight chambers that fit any 5/12/15/25 mm probes precisely (Rotronic standard 15/25mm). The lower part of the device consists of a screw-on lid into which the humidity standard is poured on to an absorbent textile pad. The specified humidity is generated in the calibration device after a stabilization period. High humidity values require a longer stabilization period. The probe can then be calibrated or adjusted by comparison with the reference value of the humidity standard.

Features:

  • Traceable to national standard
  • Inexpensive calibration on site
  • Simple and safe use
  • Unlimited lifetime as long as the glass ampoules are kept sealedApplications:
  • Calibration and adjustment of Rotronic probes (third-party probes also possible).
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number HUMCALDEV
Product Name Humidity Standards and Calibration Devices - Rotronic
Unlock Full Specs
to access all available technical data

Similar Products

Trace Moisture Analyzer - moisture.IQ - Panametrics
Specs
Application Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured DewPoint; Pressure (optional feature); Temperature (optional feature)
View Details
Hygrometers - 2410543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details