Process Sensing Technologies USA Dew-Point Hygrometer | Moisture Measurement EA2-OL-HYG

Description
Easy to install and maintain, the Easidew Online Hygrometer measures and displays dew point and moisture content for use in a wide range of moisture applications. The Easidew Online display provides analog, digital, and dual relay alarm outputs. This hygrometer is compatible with the entire Easidew Transmitter range to provide local readings as well as re-transmitted control signal. Features: Measurement range -100 to +20 °C (-148 to +68 °F) dew point Dew point or ppmV moisture content output Accuracy ±2 °C (±3.6 °F) dew point 4 to 20 mA output Modbus RTU over RS485 output Dual configurable alarm outputs Choice of AC or DC Power Supply Sample block and cable included Traceable 13-point calibration certificateApplicati ons: Compressed air dryers Membrane dryers Desiccant dryers Breathing air safety and quality Hydrogen cooled electricity generators Inert and bulk gases Controlled environments in glove boxes Moisture in welding gases Hazardous areas
Description
Easy to install and maintain, the Easidew Online Hygrometer measures and displays dew point and moisture content for use in a wide range of moisture applications. The Easidew Online display provides analog, digital, and dual relay alarm outputs. This hygrometer is compatible with the entire Easidew Transmitter range to provide local readings as well as re-transmitted control signal. Features: Measurement range -100 to +20 °C (-148 to +68 °F) dew point Dew point or ppmV moisture content output Accuracy ±2 °C (±3.6 °F) dew point 4 to 20 mA output Modbus RTU over RS485 output Dual configurable alarm outputs Choice of AC or DC Power Supply Sample block and cable included Traceable 13-point calibration certificateApplicati ons: Compressed air dryers Membrane dryers Desiccant dryers Breathing air safety and quality Hydrogen cooled electricity generators Inert and bulk gases Controlled environments in glove boxes Moisture in welding gases Hazardous areas

Suppliers

Company
Product
Description
Supplier Links
Dew-Point Hygrometer | Moisture Measurement - EA2-OL-HYG - Process Sensing Technologies USA
Hauppauge, NY, United States
Dew-Point Hygrometer | Moisture Measurement
EA2-OL-HYG
Dew-Point Hygrometer | Moisture Measurement EA2-OL-HYG
Easy to install and maintain, the Easidew Online Hygrometer measures and displays dew point and moisture content for use in a wide range of moisture applications. The Easidew Online display provides analog, digital, and dual relay alarm outputs. This hygrometer is compatible with the entire Easidew Transmitter range to provide local readings as well as re-transmitted control signal. Features: Measurement range -100 to +20 °C (-148 to +68 °F) dew point Dew point or ppmV moisture content output Accuracy ±2 °C (±3.6 °F) dew point 4 to 20 mA output Modbus RTU over RS485 output Dual configurable alarm outputs Choice of AC or DC Power Supply Sample block and cable included Traceable 13-point calibration certificateApplicati ons: Compressed air dryers Membrane dryers Desiccant dryers Breathing air safety and quality Hydrogen cooled electricity generators Inert and bulk gases Controlled environments in glove boxes Moisture in welding gases Hazardous areas

Easy to install and maintain, the Easidew Online Hygrometer measures and displays dew point and moisture content for use in a wide range of moisture applications. The Easidew Online display provides analog, digital, and dual relay alarm outputs. This hygrometer is compatible with the entire Easidew Transmitter range to provide local readings as well as re-transmitted control signal.

Features:

  • Measurement range -100 to +20 °C (-148 to +68 °F) dew point
  • Dew point or ppmV moisture content output
  • Accuracy ±2 °C (±3.6 °F) dew point
  • 4 to 20 mA output
  • Modbus RTU over RS485 output
  • Dual configurable alarm outputs
  • Choice of AC or DC Power Supply
  • Sample block and cable included
  • Traceable 13-point calibration certificateApplications:
  • Compressed air dryers
  • Membrane dryers
  • Desiccant dryers
  • Breathing air safety and quality
  • Hydrogen cooled electricity generators
  • Inert and bulk gases
  • Controlled environments in glove boxes
  • Moisture in welding gases
  • Hazardous areas
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number EA2-OL-HYG
Product Name Dew-Point Hygrometer | Moisture Measurement
Variables Measured Moisture Content; DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Analyzer - air.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Absolute Moisture Meter for Wood - PCE-WMH-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details
T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 1232230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Meter; Handheld
View Details